METZ CONNECT USA Inc. Solderable Screw Type Terminal Blocks 312692

Description
Features: Screw type terminal block, solderable, double solder pins Centerline 10.00 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black
Description
Features: Screw type terminal block, solderable, double solder pins Centerline 10.00 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black

Suppliers

Company
Product
Description
Supplier Links
Solderable Screw Type Terminal Blocks - 312692 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Solderable Screw Type Terminal Blocks
312692
Solderable Screw Type Terminal Blocks 312692
Features: Screw type terminal block, solderable, double solder pins Centerline 10.00 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black

Features:

  • Screw type terminal block, solderable, double solder pins
  • Centerline 10.00 mm, direciton of connection 90°
  • Lift system, fittable without loss of poles
  • Color black
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Electrical Connectors
Product Number 312692
Product Name Solderable Screw Type Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.092″ Pin Socket, Adapter - 9337 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMB (M) R/A Bulkhead PCB Mount Connector - ET-SBMRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details