The Terminal Block, Header, 3Pos, Th; Gender Metz Connect (part number 31AC7230) features a solderable pin header with a centerline of 5.08 mm and a vertical connection orientation. It has three positions and is designed for through-hole mounting. The rated current is 15 A, and it supports a rated voltage of 300 V. The insulating material is PA66 with a flammability class of V0, and it operates within a temperature range of -40 °C to 105 °C. The product is compliant with RoHS regulations and has a pollution degree of 3. It is suitable for applications requiring reliable electrical connections in various environments.
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
PIN HEADER, VERTICAL, SHROUDED,
| Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 31AC7230 | 526-31220103 |
| Product Name | Terminal Block, Header, 3Pos, Th; Gender Metz Connect | PIN HEADER, VERTICAL, SHROUDED, |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole | Through Hole |
| Voltage Rating | 300 volts |