METZ CONNECT USA Inc. Terminal Block, Header, 2Pos, Th; Gender Metz Connect 31220102

Description
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, Header, 2Pos, Th; Gender Metz Connect (part number 31AC7229) features a solderable pin header with a centerline of 5.08 mm and a vertical connection orientation. It has a maximum of 24 poles and is designed with closed ends. The insulating material is PA66 with a flammability class of V0, and it can operate within a temperature range of -40 °C to 105 °C. The rated voltage is 320 V, with a rated current of 15 A and a rated test voltage of 4 kV. The product is compliant with RoHS standards and has a pollution degree of 3. The contact pins are made of CuFe with a nickel and silver surface finish. This terminal block is suitable for applications requiring reliable electrical connections in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Terminal Block, Header, 2Pos, Th; Gender Metz Connect (part number 31AC7229) features a solderable pin header with a centerline of 5.08 mm and a vertical connection orientation. It has a maximum of 24 poles and is designed with closed ends. The insulating material is PA66 with a flammability class of V0, and it can operate within a temperature range of -40 °C to 105 °C. The rated voltage is 320 V, with a rated current of 15 A and a rated test voltage of 4 kV. The product is compliant with RoHS standards and has a pollution degree of 3. The contact pins are made of CuFe with a nickel and silver surface finish. This terminal block is suitable for applications requiring reliable electrical connections in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 2Pos, Th; Gender Metz Connect - 31AC7229 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 2Pos, Th; Gender Metz Connect
31AC7229
Terminal Block, Header, 2Pos, Th; Gender Metz Connect 31AC7229
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 31AC7229
Product Name Terminal Block, Header, 2Pos, Th; Gender Metz Connect
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FS15005F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Headers & Receptacles - 102022-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 5 amps
View Details
2 suppliers