METZ CONNECT USA Inc. Solderable Screw Type Terminal Blocks 310961

Description
Features: Screw type terminal block, solderable, double solder pins Centerline 5.00 mm, direciton of connection 90° Lift system, modular Color black Double stacked
Description
Features: Screw type terminal block, solderable, double solder pins Centerline 5.00 mm, direciton of connection 90° Lift system, modular Color black Double stacked

Suppliers

Company
Product
Description
Supplier Links
Solderable Screw Type Terminal Blocks - 310961 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Solderable Screw Type Terminal Blocks
310961
Solderable Screw Type Terminal Blocks 310961
Features: Screw type terminal block, solderable, double solder pins Centerline 5.00 mm, direciton of connection 90° Lift system, modular Color black Double stacked

Features:

  • Screw type terminal block, solderable, double solder pins
  • Centerline 5.00 mm, direciton of connection 90°
  • Lift system, modular
  • Color black
  • Double stacked
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Electrical Connectors
Product Number 310961
Product Name Solderable Screw Type Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details