310551 -- SOLDERABLE SCREW TYPE TERMINAL BLOCKS
METZ CONNECT USA Inc.
Solderable Screw Type Terminal Blocks
310551
Description
Features:
Screw type terminal block, solderable
Centerline 5.00 mm, direciton of connection 90°
Wire protector, modular
Color gray
Description
Features:
Screw type terminal block, solderable
Centerline 5.00 mm, direciton of connection 90°
Wire protector, modular
Color gray
Suppliers
Solderable Screw Type Terminal Blocks
310551
Features:
Screw type terminal block, solderable
Centerline 5.00 mm, direciton of connection 90°
Wire protector, modular
Color gray
Features:
- Screw type terminal block, solderable
- Centerline 5.00 mm, direciton of connection 90°
- Wire protector, modular
- Color gray
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
310551 |
|
Product Name
|
Solderable Screw Type Terminal Blocks |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Current Rating
5.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details