METZ CONNECT USA Inc. Solderable Pin Header Terminal Blocks 310171

Description
Features: Pin header, THR solderable Centerline 5.00 mm, direction of connection vertical (0°) Fittable without loss of poles Color black Tape & Reel packaging
Description
Features: Pin header, THR solderable Centerline 5.00 mm, direction of connection vertical (0°) Fittable without loss of poles Color black Tape & Reel packaging

Suppliers

Company
Product
Description
Supplier Links
Solderable Pin Header Terminal Blocks - 310171 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Solderable Pin Header Terminal Blocks
310171
Solderable Pin Header Terminal Blocks 310171
Features: Pin header, THR solderable Centerline 5.00 mm, direction of connection vertical (0°) Fittable without loss of poles Color black Tape & Reel packaging

Features:

  • Pin header, THR solderable
  • Centerline 5.00 mm, direction of connection vertical (0°)
  • Fittable without loss of poles
  • Color black
  • Tape & Reel packaging
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Electrical Connectors
Product Number 310171
Product Name Solderable Pin Header Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Electroless Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details