METZ CONNECT USA Inc.
Headers, Plugs and Sockets
31009108
Description
TERM BLOCK PLUG 8POS 5MM
Request a Quote
Email Supplier
Datasheet
Description
TERM BLOCK PLUG 8POS 5MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
1849-31009108-ND |
|
Product Name
|
Headers, Plugs and Sockets |
|
Geometry
|
Straight; 180°
|
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers