METZ CONNECT USA Inc. OpDAT Industry IP67V14 Bulkhead Central Screw Mounting 1402183320ME

Description
Features: Flange acc. to ISO/IEC 24702 and IEC 61076-3-106 var. 14 Fiber optic cable coupler made of plastic Slotted zirconium oxide ceramics sleeve (ZrO2) for single mode applications Slotted metal sleeve (Ph-Br) for multi mode applications Compliance with EN 50173-1:2011-09 and ISO/IEC 24702 with regard to limit values for insertion loss Flame-retardant and halogen-free plastic housing and coupler dust covers Easy to mount due to round wall recesses made with inserts for commercially available punch pliers Mounting from the front
Description
Features: Flange acc. to ISO/IEC 24702 and IEC 61076-3-106 var. 14 Fiber optic cable coupler made of plastic Slotted zirconium oxide ceramics sleeve (ZrO2) for single mode applications Slotted metal sleeve (Ph-Br) for multi mode applications Compliance with EN 50173-1:2011-09 and ISO/IEC 24702 with regard to limit values for insertion loss Flame-retardant and halogen-free plastic housing and coupler dust covers Easy to mount due to round wall recesses made with inserts for commercially available punch pliers Mounting from the front

Suppliers

Company
Product
Description
Supplier Links
OpDAT Industry IP67V14 Bulkhead Central Screw Mounting - 1402183320ME - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
OpDAT Industry IP67V14 Bulkhead Central Screw Mounting
1402183320ME
OpDAT Industry IP67V14 Bulkhead Central Screw Mounting 1402183320ME
Features: Flange acc. to ISO/IEC 24702 and IEC 61076-3-106 var. 14 Fiber optic cable coupler made of plastic Slotted zirconium oxide ceramics sleeve (ZrO2) for single mode applications Slotted metal sleeve (Ph-Br) for multi mode applications Compliance with EN 50173-1:2011-09 and ISO/IEC 24702 with regard to limit values for insertion loss Flame-retardant and halogen-free plastic housing and coupler dust covers Easy to mount due to round wall recesses made with inserts for commercially available punch pliers Mounting from the front

Features:

  • Flange acc. to ISO/IEC 24702 and IEC 61076-3-106 var. 14
  • Fiber optic cable coupler made of plastic
  • Slotted zirconium oxide ceramics sleeve (ZrO2) for single mode applications
  • Slotted metal sleeve (Ph-Br) for multi mode applications
  • Compliance with EN 50173-1:2011-09 and ISO/IEC 24702 with regard to limit values for insertion loss
  • Flame-retardant and halogen-free plastic housing and coupler dust covers
  • Easy to mount due to round wall recesses made with inserts for commercially available punch pliers
  • Mounting from the front
Supplier's Site
Opdat Industry Ip67 V14 Bulkhead Central Screw Mounting + Sc-Rj/2Sc Mm Adapter Insert Rohs Compliant Metz Connect - 37AC5567 - Newark, An Avnet Company
Chicago, IL, United States
Opdat Industry Ip67 V14 Bulkhead Central Screw Mounting + Sc-Rj/2Sc Mm Adapter Insert Rohs Compliant Metz Connect
37AC5567
Opdat Industry Ip67 V14 Bulkhead Central Screw Mounting + Sc-Rj/2Sc Mm Adapter Insert Rohs Compliant Metz Connect 37AC5567
OpDAT Industry IP67 V14 bulkhead central screw mounting + SC-RJ/2SC MM adapter insert RoHS Compliant: Yes

OpDAT Industry IP67 V14 bulkhead central screw mounting + SC-RJ/2SC MM adapter insert RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1402183320ME 37AC5567
Product Name OpDAT Industry IP67V14 Bulkhead Central Screw Mounting Opdat Industry Ip67 V14 Bulkhead Central Screw Mounting + Sc-Rj/2Sc Mm Adapter Insert Rohs Compliant Metz Connect
Unlock Full Specs
to access all available technical data

Similar Products