METZ CONNECT USA Inc. RJ 45 Termination Units In Flange Housing 1401110012ke

Description
Features: RJ45 termination unit in flange housing to ISO/IEC 24702 and IEC 61076-3-106 standards, var. 1 Compliance with class eA To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 10 GBit suitable Suitable for power over ethernet IP67 protected housing AWG 27/7 - 22/7; AWG 24/1 - 22/1 possible
Description
Features: RJ45 termination unit in flange housing to ISO/IEC 24702 and IEC 61076-3-106 standards, var. 1 Compliance with class eA To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 10 GBit suitable Suitable for power over ethernet IP67 protected housing AWG 27/7 - 22/7; AWG 24/1 - 22/1 possible

Suppliers

Company
Product
Description
Supplier Links
RJ 45 Termination Units  In Flange Housing - 1401110012ke - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
RJ 45 Termination Units In Flange Housing
1401110012ke
RJ 45 Termination Units In Flange Housing 1401110012ke
Features: RJ45 termination unit in flange housing to ISO/IEC 24702 and IEC 61076-3-106 standards, var. 1 Compliance with class eA To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 10 GBit suitable Suitable for power over ethernet IP67 protected housing AWG 27/7 - 22/7; AWG 24/1 - 22/1 possible

Features:

  • RJ45 termination unit in flange housing to ISO/IEC 24702 and IEC 61076-3-106 standards, var. 1
  • Compliance with class eA To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09
  • 10 GBit suitable
  • Suitable for power over ethernet
  • IP67 protected housing
  • AWG 27/7 - 22/7; AWG 24/1 - 22/1 possible
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Electrical Connectors
Product Number 1401110012ke
Product Name RJ 45 Termination Units In Flange Housing
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
“N” Female to BNC Male, Adapter - 9325 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details