METZ CONNECT USA Inc. Modular Termination unit RJ45 130b23-e

Description
Features: Modular termination unit RJ45 Certified to GHMT cat.6A Re-embedded PVP Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09, tia/eia-568-c.2 (2009-08) and IEC 60603-7-51 ed.1 (12/2008), certified to GHMT Compliance with class eA Up to 500 MHz to ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 Tested: component up to 600 MHz , link up to 800 MHz For 10 GBit ethernet Suitable for power over ethernet
Description
Features: Modular termination unit RJ45 Certified to GHMT cat.6A Re-embedded PVP Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09, tia/eia-568-c.2 (2009-08) and IEC 60603-7-51 ed.1 (12/2008), certified to GHMT Compliance with class eA Up to 500 MHz to ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 Tested: component up to 600 MHz , link up to 800 MHz For 10 GBit ethernet Suitable for power over ethernet

Suppliers

Company
Product
Description
Supplier Links
Modular Termination unit RJ45 - 130b23-e - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Modular Termination unit RJ45
130b23-e
Modular Termination unit RJ45 130b23-e
Features: Modular termination unit RJ45 Certified to GHMT cat.6A Re-embedded PVP Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09, tia/eia-568-c.2 (2009-08) and IEC 60603-7-51 ed.1 (12/2008), certified to GHMT Compliance with class eA Up to 500 MHz to ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 Tested: component up to 600 MHz , link up to 800 MHz For 10 GBit ethernet Suitable for power over ethernet

Features:

  • Modular termination unit RJ45
  • Certified to GHMT cat.6A Re-embedded PVP
  • Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09, tia/eia-568-c.2 (2009-08) and IEC 60603-7-51 ed.1 (12/2008), certified to GHMT
  • Compliance with class eA Up to 500 MHz to ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09
  • Tested: component up to 600 MHz , link up to 800 MHz
  • For 10 GBit ethernet
  • Suitable for power over ethernet
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Electrical Connectors
Product Number 130b23-e
Product Name Modular Termination unit RJ45
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
Cable Connectors - NCN-MRG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details