METZ CONNECT USA Inc. RJ 45 Termination Units E-DAT Module In Flange Housing 1309410003-e

Description
Features: RJ5 termination unit E-DAT modul in flange housing to ISO/IEC 24702 and IEC 61076-3-106 var. 6 Certified to GHMT cat.6 de-embedded PVP Compliance with class eA To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 10 GBit suitable Suitable for power over ethernet Easy to install connection of 2 to 4 pair data lines AWG 24/1 - 22/1 and ST randed wires with 7 copper conductors AWG 26/7 to BTR 8-fold insulation displacement connectors (IDC) Complies with ingress protection IP67 when plugged in Plug face pursuant to IEC 61076-3-106
Description
Features: RJ5 termination unit E-DAT modul in flange housing to ISO/IEC 24702 and IEC 61076-3-106 var. 6 Certified to GHMT cat.6 de-embedded PVP Compliance with class eA To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 10 GBit suitable Suitable for power over ethernet Easy to install connection of 2 to 4 pair data lines AWG 24/1 - 22/1 and ST randed wires with 7 copper conductors AWG 26/7 to BTR 8-fold insulation displacement connectors (IDC) Complies with ingress protection IP67 when plugged in Plug face pursuant to IEC 61076-3-106

Suppliers

Company
Product
Description
Supplier Links
RJ 45 Termination Units  E-DAT Module In Flange Housing - 1309410003-e - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
RJ 45 Termination Units E-DAT Module In Flange Housing
1309410003-e
RJ 45 Termination Units E-DAT Module In Flange Housing 1309410003-e
Features: RJ5 termination unit E-DAT modul in flange housing to ISO/IEC 24702 and IEC 61076-3-106 var. 6 Certified to GHMT cat.6 de-embedded PVP Compliance with class eA To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 10 GBit suitable Suitable for power over ethernet Easy to install connection of 2 to 4 pair data lines AWG 24/1 - 22/1 and ST randed wires with 7 copper conductors AWG 26/7 to BTR 8-fold insulation displacement connectors (IDC) Complies with ingress protection IP67 when plugged in Plug face pursuant to IEC 61076-3-106

Features:

  • RJ5 termination unit E-DAT modul in flange housing to ISO/IEC 24702 and IEC 61076-3-106 var. 6
  • Certified to GHMT cat.6 de-embedded PVP
  • Compliance with class eA To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09
  • 10 GBit suitable
  • Suitable for power over ethernet
  • Easy to install connection of 2 to 4 pair data lines AWG 24/1 - 22/1 and ST randed wires with 7 copper conductors AWG 26/7 to BTR 8-fold insulation displacement connectors (IDC)
  • Complies with ingress protection IP67 when plugged in
  • Plug face pursuant to IEC 61076-3-106
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Electrical Connectors
Product Number 1309410003-e
Product Name RJ 45 Termination Units E-DAT Module In Flange Housing
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2923C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
High Speed MIL-DTL-83527 -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details