METZ CONNECT USA Inc. Analog Encoders 110730

Description
The analog encoder is used as encoder for manual control variable definition, e.g. mixing valves, valve positions, temperature values, etc. The module can be operated in three modes, which can be commuted by means of integrated three -level switches (ON, OFF, automatic). The switch position is signalized by external control contact terminals B1 and B2. The control variable can be set on the potentiometer at the front. The output signal 0 to 10 V is available on the Y terminal. If the switch is in "AUTO" position, the control variable is looped through over the YR terminal to the Y output without change. Features: Setpoint device Manual control level with checkback LED brightness proportional to control variable
Description
The analog encoder is used as encoder for manual control variable definition, e.g. mixing valves, valve positions, temperature values, etc. The module can be operated in three modes, which can be commuted by means of integrated three -level switches (ON, OFF, automatic). The switch position is signalized by external control contact terminals B1 and B2. The control variable can be set on the potentiometer at the front. The output signal 0 to 10 V is available on the Y terminal. If the switch is in "AUTO" position, the control variable is looped through over the YR terminal to the Y output without change. Features: Setpoint device Manual control level with checkback LED brightness proportional to control variable

Suppliers

Company
Product
Description
Supplier Links
Analog Encoders - 110730 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Analog Encoders
110730
Analog Encoders 110730
The analog encoder is used as encoder for manual control variable definition, e.g. mixing valves, valve positions, temperature values, etc. The module can be operated in three modes, which can be commuted by means of integrated three -level switches (ON, OFF, automatic). The switch position is signalized by external control contact terminals B1 and B2. The control variable can be set on the potentiometer at the front. The output signal 0 to 10 V is available on the Y terminal. If the switch is in "AUTO" position, the control variable is looped through over the YR terminal to the Y output without change. Features: Setpoint device Manual control level with checkback LED brightness proportional to control variable

The analog encoder is used as encoder for manual control variable definition, e.g. mixing valves, valve positions, temperature values, etc. The module can be operated in three modes, which can be commuted by means of integrated three -level switches (ON, OFF, automatic). The switch position is signalized by external control contact terminals B1 and B2. The control variable can be set on the potentiometer at the front. The output signal 0 to 10 V is available on the Y terminal. If the switch is in "AUTO" position, the control variable is looped through over the YR terminal to the Y output without change.

Features:

  • Setpoint device
  • Manual control level with checkback
  • LED brightness proportional to control variable
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Relay Boards
Product Number 110730
Product Name Analog Encoders
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Gas Detection Remote Relay Module - ACME-WR Series - Acme Engineering Products
Specs
Switch Configuration DPDT
Mounting PCBoard
Signal Type AC
View Details
Dual or Quad Relay Boards for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Operating Temp 32 to 140 F (0.0 to 60 C)
View Details