METZ CONNECT USA Inc. Two-Wire Proximity Sensor 110149

Description
The sensor consists of a cylindrical nickel-plated metal body with M18 thread and 2 thin nuts. The cable output is located at the rear. Laterally, there is a yellow LED lighted in an attenuated state. The oscillator creates a high-frequency electro-magnetic field emerging at the front of the sensor. It generates a field over the active area, which is called active pulse zone. When an electrically conductive material enters the field, it takes energy from the oscillator. This attenuates the oscillations so that they stop completely or partially. When the conductive material is removed from the active zone, the oscillator can again oscillate with its full amplitude. These two states can be evaluated electronically by the DRIW-E16.
Description
The sensor consists of a cylindrical nickel-plated metal body with M18 thread and 2 thin nuts. The cable output is located at the rear. Laterally, there is a yellow LED lighted in an attenuated state. The oscillator creates a high-frequency electro-magnetic field emerging at the front of the sensor. It generates a field over the active area, which is called active pulse zone. When an electrically conductive material enters the field, it takes energy from the oscillator. This attenuates the oscillations so that they stop completely or partially. When the conductive material is removed from the active zone, the oscillator can again oscillate with its full amplitude. These two states can be evaluated electronically by the DRIW-E16.

Suppliers

Company
Product
Description
Supplier Links
Two-Wire Proximity Sensor - 110149 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Two-Wire Proximity Sensor
110149
Two-Wire Proximity Sensor 110149
The sensor consists of a cylindrical nickel-plated metal body with M18 thread and 2 thin nuts. The cable output is located at the rear. Laterally, there is a yellow LED lighted in an attenuated state. The oscillator creates a high-frequency electro-magnetic field emerging at the front of the sensor. It generates a field over the active area, which is called active pulse zone. When an electrically conductive material enters the field, it takes energy from the oscillator. This attenuates the oscillations so that they stop completely or partially. When the conductive material is removed from the active zone, the oscillator can again oscillate with its full amplitude. These two states can be evaluated electronically by the DRIW-E16.

The sensor consists of a cylindrical nickel-plated metal body with M18 thread and 2 thin nuts. The cable output is located at the rear. Laterally, there is a yellow LED lighted in an attenuated state. The oscillator creates a high-frequency electro-magnetic field emerging at the front of the sensor. It generates a field over the active area, which is called active pulse zone. When an electrically conductive material enters the field, it takes energy from the oscillator. This attenuates the oscillations so that they stop completely or partially. When the conductive material is removed from the active zone, the oscillator can again oscillate with its full amplitude. These two states can be evaluated electronically by the DRIW-E16.

Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Proximity Sensors
Product Number 110149
Product Name Two-Wire Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055187 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 78.74 inch (2000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Cylindrical Style Photoelectric Sensor - 42CST-D1MPA2-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 15.75 inch (400 mm)
View Details
2 suppliers
Proximity sensor - SME-1-B - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers