Mettler-Toledo GmbH PEEK Conductivity Sensor InPro 7250ST

Suppliers

Company
Product
Description
Supplier Links
PEEK Conductivity Sensor - InPro 7250ST - Mettler-Toledo GmbH
Greifensee, Switzerland
PEEK Conductivity Sensor
InPro 7250ST
PEEK Conductivity Sensor InPro 7250ST
For medium and high conductivity measurements. The InPro 7250ST electrodeless sensor made of PEEK is highly resistant to aggressive chemicals and may be used for most routine applications. Main fields of application are in the chemical industry (CPI) as well as monitoring industrial effluents. A variety of available process adapters allows simple installation into almost every type of process. The sensors of the InPro7250 Series are fully compatible with METTLER TOLEDO’s "Advanced and Premium Line" transmitters offering two and four wire instruments. Cell factor 2.175 Accuracy ± (0.5 % of measured value + 25 μS) Measurement range 0...2000 mS/cm Temperature range -20 to 100 °C (-4 to 212 °F) Max. pressure (bar) 8 bar Max. pressure (psi) 116 psi Sensor material PEEK, glass-fiber reinforced (GF30) O-rings, insulation Viton® Temperature sensor Pt1000 Application Chemical and industrial effluent Material Number 52 002 736 (3m cable length) VITON is a registered trademark of E. I. Du Pont de Nemours and Company CorporationFeatures and Benefits Strong in industrial wastewater and chemicals Made of chemically resistant PEEK (polyetheretherketon e), this sensor shows no polarization, is insensitive to contamination, fouling or film formation on the sensor surface, extreme robust, easy to install and therefore suitable for a wide range of applications. Compatible with METTLER TOLEDO's "Advanced and Premium Line" transmitters METTLER TOLEDO transmitters offer a variety of advantages and benefits providing highest reliability, easy operation and advanced diagnostics. Amongst others, advanced software allows concentrations of a wide range of acids and caustic solutions to be displayed.

For medium and high conductivity measurements.

The InPro 7250ST electrodeless sensor made of PEEK is highly resistant to aggressive chemicals and may be used for most routine applications. Main fields of application are in the chemical industry (CPI) as well as monitoring industrial effluents. A variety of available process adapters allows simple installation into almost every type of process.
The sensors of the InPro7250 Series are fully compatible with METTLER TOLEDO’s "Advanced and Premium Line" transmitters offering two and four wire instruments.

Cell factor 2.175
Accuracy ± (0.5 % of measured value + 25 μS)
Measurement range 0...2000 mS/cm
Temperature range -20 to 100 °C (-4 to 212 °F)
Max. pressure (bar) 8 bar
Max. pressure (psi) 116 psi
Sensor material PEEK, glass-fiber reinforced (GF30)
O-rings, insulation Viton®
Temperature sensor Pt1000
Application Chemical and industrial effluent
Material Number 52 002 736 (3m cable length)
VITON is a registered trademark of E. I. Du Pont de Nemours and Company CorporationFeatures and Benefits

Strong in industrial wastewater and chemicals


  • Made of chemically resistant PEEK (polyetheretherketone), this sensor shows no polarization, is insensitive to contamination, fouling or film formation on the sensor surface, extreme robust, easy to install and therefore suitable for a wide range of applications.

Compatible with METTLER TOLEDO's "Advanced and Premium Line" transmitters


  • METTLER TOLEDO transmitters offer a variety of advantages and benefits providing highest reliability, easy operation and advanced diagnostics. Amongst others, advanced software allows concentrations of a wide range of acids and caustic solutions to be displayed.
Supplier's Site

Technical Specifications

  Mettler-Toledo GmbH
Product Category Conductivity Electrodes
Product Number InPro 7250ST
Product Name PEEK Conductivity Sensor
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Electrode Accuracy 0.5000 (+/- % FS)
Cell Constant (k) 2.175
Mounting Options In-Line (Insertion)
Unlock Full Specs
to access all available technical data

Similar Products

Conductivity Sensors - LFS1505 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Conductivity Range 10 to 200000 MicroSiemens/cm
Cell Constant (k) 0.68 cm-1
Mounting Options In-Line (Insertion)
View Details
Inductive conductivity sensor - LDL220 - ifm electronic gmbh
Specs
Conductivity Range 100 to 1.00E6 MicroSiemens/cm
Electrode Accuracy 2 (+/- % FS)
Response Time 2 seconds
View Details
pDS Meter - EP11/PH - Myron L Company
Myron L Company
Specs
Conductivity Range 0.0 to 10000 MicroSiemens/cm
Mounting Options Hand Held (Dip) or Portable
Features Also outputs Total Dissolved Solids (TDS)
View Details
CONDUCELL PWSE ARC TC 1.5
Specs
Conductivity Range 0.0100 to 2000 MicroSiemens/cm
Electrode Accuracy 3 (+/- % FS)
Cell Constant (k) 0.1
View Details