Metrix Vibration Insulation Testers MX0407

Description
RSCAL(7999014) MX407 1000V megohmmeter
Request a Quote
Description
RSCAL(7999014) MX407 1000V megohmmeter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Insulation Testers - 1925878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Insulation Testers
1925878
Insulation Testers 1925878
RSCAL(7999014) MX407 1000V megohmmeter

RSCAL(7999014) MX407 1000V megohmmeter

Supplier's Site
Insulation Testers - 1925879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Insulation Testers
1925879
Insulation Testers 1925879
UKAS(7999014) MX407 1000V megohmmeter

UKAS(7999014) MX407 1000V megohmmeter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Megohmmeters
Product Number 1925878
Product Name Insulation Testers
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Insulation Resistance Tester - Model 2205 - Slaughter Company (SCI)
Specs
Testing Method Manual
Input Voltage 115 - 120 VAC; 220 - 240 VAC
Features RemoteControl; Built-in Calibration; Warning Indicator; PLC Interface; Buzzer or Annunciator; Memory / Storage; Audible Alarms
View Details