Dadanco Ceiling-Mounted Chilled Beam (1 foot wide with 2-Way Discharge) ACB™ 40

Description
With active chilled beam systems the building’s primary/ventilation air is continuously supplied to the active chilled beam terminal units by the central air handling system. This primary/ventilation air is cooled or heated to partially handle the temperature-driven sensible loads, while in the summer being cooled/dehumidified enough to handle all of the internal moisture-driven latent loads. Primary/ventilation air is ducted to the beams primary air chamber and introduced into the beams lower chamber (housing the beams heat exchanger) through a series of nozzles. This induces room air up into the beam via a perforated face and in turn through the heat exchanger coil. As elevated temperature chilled water or low temperature hot water is pumped through the heat exchanger coil (from the central plant) the induced room air is cooled and/or heated to the extent needed to control the room temperature. The now cooled or heated induced room air is then mixed with the primary/ventilation air and the mixed air is discharged back into the room via lateral linear slots
Datasheet
Description
With active chilled beam systems the building’s primary/ventilation air is continuously supplied to the active chilled beam terminal units by the central air handling system. This primary/ventilation air is cooled or heated to partially handle the temperature-driven sensible loads, while in the summer being cooled/dehumidified enough to handle all of the internal moisture-driven latent loads. Primary/ventilation air is ducted to the beams primary air chamber and introduced into the beams lower chamber (housing the beams heat exchanger) through a series of nozzles. This induces room air up into the beam via a perforated face and in turn through the heat exchanger coil. As elevated temperature chilled water or low temperature hot water is pumped through the heat exchanger coil (from the central plant) the induced room air is cooled and/or heated to the extent needed to control the room temperature. The now cooled or heated induced room air is then mixed with the primary/ventilation air and the mixed air is discharged back into the room via lateral linear slots
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling-Mounted Chilled Beam (1 foot wide with 2-Way Discharge) - ACB™ 40 - Dadanco
Westfield, MA, USA
Ceiling-Mounted Chilled Beam (1 foot wide with 2-Way Discharge)
ACB™ 40
Ceiling-Mounted Chilled Beam (1 foot wide with 2-Way Discharge) ACB™ 40
With active chilled beam systems the building’s primary/ventilation air is continuously supplied to the active chilled beam terminal units by the central air handling system. This primary/ventilation air is cooled or heated to partially handle the temperature-driven sensible loads, while in the summer being cooled/dehumidified enough to handle all of the internal moisture-driven latent loads. Primary/ventilation air is ducted to the beams primary air chamber and introduced into the beams lower chamber (housing the beams heat exchanger) through a series of nozzles. This induces room air up into the beam via a perforated face and in turn through the heat exchanger coil. As elevated temperature chilled water or low temperature hot water is pumped through the heat exchanger coil (from the central plant) the induced room air is cooled and/or heated to the extent needed to control the room temperature. The now cooled or heated induced room air is then mixed with the primary/ventilation air and the mixed air is discharged back into the room via lateral linear slots

With active chilled beam systems the building’s primary/ventilation air is continuously supplied to the active chilled beam terminal units by the central air handling system. This primary/ventilation air is cooled or heated to partially handle the temperature-driven sensible loads, while in the summer being cooled/dehumidified enough to handle all of the internal moisture-driven latent loads.
Primary/ventilation air is ducted to the beams primary air chamber and introduced into the beams lower chamber (housing the beams heat exchanger) through a series of nozzles. This induces room air up into the beam via a perforated face and in turn through the heat exchanger coil. As elevated temperature chilled water or low temperature hot water is pumped through the heat exchanger coil (from the central plant) the induced room air is cooled and/or heated to the extent needed to control the room temperature. The now cooled or heated induced room air is then mixed with the primary/ventilation air and the mixed air is discharged back into the room via lateral linear slots

Supplier's Site Datasheet

Technical Specifications

  Dadanco
Product Category Air Conditioners
Product Number ACB™ 40
Product Name Ceiling-Mounted Chilled Beam (1 foot wide with 2-Way Discharge)
Application Commercial; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details