Mescon Technologies, Inc. Series S2PM-2000

Description
This exceptional product integrates high technology microprocessor system with a unique analog circuit design to yield an easy to use instrument with very high resolution, excellent accuracy and the ability to interface with most industrial sensors. It has a 6 digit LED numeric display that can be scaled to any engineering units. During programming, the display turns to alpha-numerics for prompting and message calling in the various menu modes. The S2PM configuration is 100% software driven. It is configured exclusively via the front panel keyboard for input type, display scaling and individually set relay control parameters for each set point (Hi-Lo, On & Off delay functions, Latching/ Non-Latching and Hysteresis).
Description
This exceptional product integrates high technology microprocessor system with a unique analog circuit design to yield an easy to use instrument with very high resolution, excellent accuracy and the ability to interface with most industrial sensors. It has a 6 digit LED numeric display that can be scaled to any engineering units. During programming, the display turns to alpha-numerics for prompting and message calling in the various menu modes. The S2PM configuration is 100% software driven. It is configured exclusively via the front panel keyboard for input type, display scaling and individually set relay control parameters for each set point (Hi-Lo, On & Off delay functions, Latching/ Non-Latching and Hysteresis).

Suppliers

Company
Product
Description
Supplier Links
This exceptional product integrates high technology microprocessor system with a unique analog circuit design to yield an easy to use instrument with very high resolution, excellent accuracy and the ability to interface with most industrial sensors. It has a 6 digit LED numeric display that can be scaled to any engineering units. During programming, the display turns to alpha-numerics for prompting and message calling in the various menu modes. The S2PM configuration is 100% software driven. It is configured exclusively via the front panel keyboard for input type, display scaling and individually set relay control parameters for each set point (Hi-Lo, On & Off delay functions, Latching/ Non-Latching and Hysteresis).

This exceptional product integrates high technology microprocessor system with a unique analog circuit design to yield an easy to use instrument with very high resolution, excellent accuracy and the ability to interface with most industrial sensors. It has a 6 digit LED numeric display that can be scaled to any engineering units. During programming, the display turns to alpha-numerics for prompting and message calling in the various menu modes. The S2PM configuration is 100% software driven. It is configured exclusively via the front panel keyboard for input type, display scaling and individually set relay control parameters for each set point (Hi-Lo, On & Off delay functions, Latching/ Non-Latching and Hysteresis).

Supplier's Site

Technical Specifications

  Mescon Technologies, Inc.
Product Category Digital Panel Meters
Product Number Series S2PM-2000
Display Type Numeric (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers