Mescon Technologies, Inc. Series ISOTEC-2

Description
ISOTEC™ series current loop isolators accept any standard current loop from 0 to 50mA and reproduce an identical and isolated duplicate signal output (Isotec™ - 2) or a zero base voltage output (Isotec™ - 3) with a high degree of precision and stability, a minimum voltage drop and a high immunity to load and load variations. The units are housed in a narrow DIN rail plastic enclosure which facilitates high density installation in multi-channel applications.
Description
ISOTEC™ series current loop isolators accept any standard current loop from 0 to 50mA and reproduce an identical and isolated duplicate signal output (Isotec™ - 2) or a zero base voltage output (Isotec™ - 3) with a high degree of precision and stability, a minimum voltage drop and a high immunity to load and load variations. The units are housed in a narrow DIN rail plastic enclosure which facilitates high density installation in multi-channel applications.

Suppliers

Company
Product
Description
Supplier Links
ISOTEC™ series current loop isolators accept any standard current loop from 0 to 50mA and reproduce an identical and isolated duplicate signal output (Isotec™ - 2) or a zero base voltage output (Isotec™ - 3) with a high degree of precision and stability, a minimum voltage drop and a high immunity to load and load variations. The units are housed in a narrow DIN rail plastic enclosure which facilitates high density installation in multi-channel applications.

ISOTEC™ series current loop isolators accept any standard current loop from 0 to 50mA and reproduce an identical and isolated duplicate signal output (Isotec™ - 2) or a zero base voltage output (Isotec™ - 3) with a high degree of precision and stability, a minimum voltage drop and a high immunity to load and load variations. The units are housed in a narrow DIN rail plastic enclosure which facilitates high density installation in multi-channel applications.

Supplier's Site

Technical Specifications

  Mescon Technologies, Inc.
Product Category Signal Isolators
Product Number Series ISOTEC-2
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243790-SI8275BBD-IM1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details