Mersen Protistor® size 27x60 gR (gRB), 800VAC (IEC) Z221443

Description
The 800VAC Protistor® BS88-4 fuse-link provides maximum flexibility in equipment design and ultimate protection for small power conversion equipment. These fast acting gR fuses have been engineered to provide full range protection to eliminate all overloads and semiconductor fault. They are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. Each fuse-link is embedded with a trip-indicator. Features International size 27x60 mm for worldwide acceptance Extremely fast acting Eliminate all overloads Low I²t for improved semiconductor protection Excellent cycling capability Selective coordination with other fuses Applications Protection of small inverters Protection of UPS systems Protection of motor drives Protection of similar 800VAC or less equipement
Datasheet
Description
The 800VAC Protistor® BS88-4 fuse-link provides maximum flexibility in equipment design and ultimate protection for small power conversion equipment. These fast acting gR fuses have been engineered to provide full range protection to eliminate all overloads and semiconductor fault. They are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. Each fuse-link is embedded with a trip-indicator. Features International size 27x60 mm for worldwide acceptance Extremely fast acting Eliminate all overloads Low I²t for improved semiconductor protection Excellent cycling capability Selective coordination with other fuses Applications Protection of small inverters Protection of UPS systems Protection of motor drives Protection of similar 800VAC or less equipement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 27x60 gR (gRB), 800VAC (IEC) - Z221443 - Mersen
Newburyport, MA, USA
Protistor® size 27x60 gR (gRB), 800VAC (IEC)
Z221443
Protistor® size 27x60 gR (gRB), 800VAC (IEC) Z221443
The 800VAC Protistor® BS88-4 fuse-link provides maximum flexibility in equipment design and ultimate protection for small power conversion equipment. These fast acting gR fuses have been engineered to provide full range protection to eliminate all overloads and semiconductor fault. They are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. Each fuse-link is embedded with a trip-indicator. Features International size 27x60 mm for worldwide acceptance Extremely fast acting Eliminate all overloads Low I²t for improved semiconductor protection Excellent cycling capability Selective coordination with other fuses Applications Protection of small inverters Protection of UPS systems Protection of motor drives Protection of similar 800VAC or less equipement

The 800VAC Protistor® BS88-4 fuse-link provides maximum flexibility in equipment design and ultimate protection for small power conversion equipment. These fast acting gR fuses have been engineered to provide full range protection to eliminate all overloads and semiconductor fault. They are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. Each fuse-link is embedded with a trip-indicator.
Features

  • International size 27x60 mm for worldwide acceptance
  • Extremely fast acting
  • Eliminate all overloads
  • Low I²t for improved semiconductor protection
  • Excellent cycling capability
  • Selective coordination with other fuses

Applications

  • Protection of small inverters
  • Protection of UPS systems
  • Protection of motor drives
  • Protection of similar 800VAC or less equipement
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number Z221443
Product Name Protistor® size 27x60 gR (gRB), 800VAC (IEC)
Fuse Material Ceramic
Mounting Clip
Approvals / Standards IEC
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625222 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 4 amps
View Details
PPTC Resettable Fuses - Surface Mount PTC - VFSMD0201 -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Resettable
Rated Voltage 6 volts
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers