Mersen NH fuse-links aM 500 - 690VAC , with striker, size 0, 1, 2, 3, 4 Y212104

Description
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current, it must be handled by a qualified professional. Features Dimensions according to DIN 43 620 Parts 1 to 4 Lead free contact blades 0% cadmium Applications aM: Partial purpose, motor circuit protection
Datasheet
Description
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current, it must be handled by a qualified professional. Features Dimensions according to DIN 43 620 Parts 1 to 4 Lead free contact blades 0% cadmium Applications aM: Partial purpose, motor circuit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NH fuse-links aM 500 - 690VAC , with striker, size 0, 1, 2, 3, 4 - Y212104 - Mersen
Newburyport, MA, USA
NH fuse-links aM 500 - 690VAC , with striker, size 0, 1, 2, 3, 4
Y212104
NH fuse-links aM 500 - 690VAC , with striker, size 0, 1, 2, 3, 4 Y212104
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current, it must be handled by a qualified professional. Features Dimensions according to DIN 43 620 Parts 1 to 4 Lead free contact blades 0% cadmium Applications aM: Partial purpose, motor circuit protection

The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeability of rated current, it must be handled by a qualified professional.
Features

  • Dimensions according to DIN 43 620 Parts 1 to 4
  • Lead free contact blades
  • 0% cadmium

Applications

  • aM: Partial purpose, motor circuit protection
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number Y212104
Product Name NH fuse-links aM 500 - 690VAC , with striker, size 0, 1, 2, 3, 4
Fuse Material Ceramic
Mounting Clip
Approvals / Standards RoHS; IEC; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002621017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 0.5000 amps
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details