Mersen Protistor® size 22x58 aR, 690VAC (IEC) / 700VAC (UL) Y1027316

Description
These Protistor® size 22x58 have been designed to protect power semi conductors, complying with standard IEC 60269-4. They are extremely high interrupting rating fuses with large band of ratings (current rating 25 to 135A). Two models are existing: with or without striker. Features Low l²t for improved semiconductor protection Extremely fast acting Current limiting Excellent cycling capability UL recognized aR-class according to 60269-4 Applications Protection of small inverters Protection of UPS systems Protection of variable speed drives Protection of other similar 700V or less equipments
Datasheet
Description
These Protistor® size 22x58 have been designed to protect power semi conductors, complying with standard IEC 60269-4. They are extremely high interrupting rating fuses with large band of ratings (current rating 25 to 135A). Two models are existing: with or without striker. Features Low l²t for improved semiconductor protection Extremely fast acting Current limiting Excellent cycling capability UL recognized aR-class according to 60269-4 Applications Protection of small inverters Protection of UPS systems Protection of variable speed drives Protection of other similar 700V or less equipments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 22x58 aR, 690VAC (IEC) / 700VAC (UL) - Y1027316 - Mersen
Newburyport, MA, USA
Protistor® size 22x58 aR, 690VAC (IEC) / 700VAC (UL)
Y1027316
Protistor® size 22x58 aR, 690VAC (IEC) / 700VAC (UL) Y1027316
These Protistor® size 22x58 have been designed to protect power semi conductors, complying with standard IEC 60269-4. They are extremely high interrupting rating fuses with large band of ratings (current rating 25 to 135A). Two models are existing: with or without striker. Features Low l²t for improved semiconductor protection Extremely fast acting Current limiting Excellent cycling capability UL recognized aR-class according to 60269-4 Applications Protection of small inverters Protection of UPS systems Protection of variable speed drives Protection of other similar 700V or less equipments

These Protistor® size 22x58 have been designed to protect power semi conductors, complying with standard IEC 60269-4. They are extremely high interrupting rating fuses with large band of ratings (current rating 25 to 135A). Two models are existing: with or without striker.
Features

  • Low l²t for improved semiconductor protection
  • Extremely fast acting
  • Current limiting
  • Excellent cycling capability
  • UL recognized
  • aR-class according to 60269-4

Applications

  • Protection of small inverters
  • Protection of UPS systems
  • Protection of variable speed drives
  • Protection of other similar 700V or less equipments
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number Y1027316
Product Name Protistor® size 22x58 aR, 690VAC (IEC) / 700VAC (UL)
Fuse Material Ceramic
Mounting Clip
Approvals / Standards UL; CSA; IEC
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Fuses - 004110430 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 200 amps
View Details
Miniature Fuses -  - VICFUSE
Specs
Fuse Type Miniature
View Details