Mersen Limitor® - aSJB/D Back-up Fuses, 3,6kV to 12kV - with Trip Indicator X076472

Description
Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. Mersen HV fuse link for motor protection is specially designed to protect HV motors against the effect of short circuit current and support repeated peak currents due motor starting. Mersen uses the best materials : fuse elements are in pure silver, caps are in silver-plated brass and body is in melamine fiber glass. As defined in the IEC 60644 the coefficient K is 0.51. Features High speed switching Voltage drive Low inductance module structure Energy efficency Back-up fuse-links High breaking capacity High current limitation Low power losses Striker 50N / 30mm Applications HV motor protection HV motor pump protection For indoor use Operating temperature -25°C to +40°C
Description
Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. Mersen HV fuse link for motor protection is specially designed to protect HV motors against the effect of short circuit current and support repeated peak currents due motor starting. Mersen uses the best materials : fuse elements are in pure silver, caps are in silver-plated brass and body is in melamine fiber glass. As defined in the IEC 60644 the coefficient K is 0.51. Features High speed switching Voltage drive Low inductance module structure Energy efficency Back-up fuse-links High breaking capacity High current limitation Low power losses Striker 50N / 30mm Applications HV motor protection HV motor pump protection For indoor use Operating temperature -25°C to +40°C

Suppliers

Company
Product
Description
Supplier Links
Limitor® - aSJB/D Back-up Fuses, 3,6kV to 12kV - with Trip Indicator - X076472 - Mersen
Newburyport, MA, USA
Limitor® - aSJB/D Back-up Fuses, 3,6kV to 12kV - with Trip Indicator
X076472
Limitor® - aSJB/D Back-up Fuses, 3,6kV to 12kV - with Trip Indicator X076472
Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. Mersen HV fuse link for motor protection is specially designed to protect HV motors against the effect of short circuit current and support repeated peak currents due motor starting. Mersen uses the best materials : fuse elements are in pure silver, caps are in silver-plated brass and body is in melamine fiber glass. As defined in the IEC 60644 the coefficient K is 0.51. Features High speed switching Voltage drive Low inductance module structure Energy efficency Back-up fuse-links High breaking capacity High current limitation Low power losses Striker 50N / 30mm Applications HV motor protection HV motor pump protection For indoor use Operating temperature -25°C to +40°C

Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. Mersen HV fuse link for motor protection is specially designed to protect HV motors against the effect of short circuit current and support repeated peak currents due motor starting. Mersen uses the best materials : fuse elements are in pure silver, caps are in silver-plated brass and body is in melamine fiber glass. As defined in the IEC 60644 the coefficient K is 0.51.
Features

  • High speed switching
  • Voltage drive
  • Low inductance module structure
  • Energy efficency
  • Back-up fuse-links
  • High breaking capacity
  • High current limitation
  • Low power losses
  • Striker 50N / 30mm

Applications

  • HV motor protection
  • HV motor pump protection
  • For indoor use
  • Operating temperature -25°C to +40°C
Supplier's Site

Technical Specifications

  Mersen
Product Category Fuses
Product Number X076472
Product Name Limitor® - aSJB/D Back-up Fuses, 3,6kV to 12kV - with Trip Indicator
Fuse Material Glass
Mounting Clip
Approvals / Standards IEC
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 1033520 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuses - 002343001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 40 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers