Mersen VSP MOV Fuses VSP10-2

Description
Mersen surge suppression fuses are specially designed to address the protection of SPD systems. Our surge suppression fuses have been specially designed to withstand 8/20 ?Sec surge pulses without opening, allowing the SPD system to react to the surge. All surge suppression fuses have a 8/20 ?Sec surge rating, not a continuous current rating. Under AC short circuit conditions these surge suppression fuses are very current limiting. Features VSP fuses rated 600VAC, 200kA I.R. Surge ratings of 5-100kA 8/20 ?Sec capacity Various mounting configurations ferrules, blade, bolt-in, PC board mount
Datasheet
Description
Mersen surge suppression fuses are specially designed to address the protection of SPD systems. Our surge suppression fuses have been specially designed to withstand 8/20 ?Sec surge pulses without opening, allowing the SPD system to react to the surge. All surge suppression fuses have a 8/20 ?Sec surge rating, not a continuous current rating. Under AC short circuit conditions these surge suppression fuses are very current limiting. Features VSP fuses rated 600VAC, 200kA I.R. Surge ratings of 5-100kA 8/20 ?Sec capacity Various mounting configurations ferrules, blade, bolt-in, PC board mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VSP MOV Fuses - VSP10-2 - Mersen
Newburyport, MA, USA
VSP MOV Fuses
VSP10-2
VSP MOV Fuses VSP10-2
Mersen surge suppression fuses are specially designed to address the protection of SPD systems. Our surge suppression fuses have been specially designed to withstand 8/20 ?Sec surge pulses without opening, allowing the SPD system to react to the surge. All surge suppression fuses have a 8/20 ?Sec surge rating, not a continuous current rating. Under AC short circuit conditions these surge suppression fuses are very current limiting. Features VSP fuses rated 600VAC, 200kA I.R. Surge ratings of 5-100kA 8/20 ?Sec capacity Various mounting configurations ferrules, blade, bolt-in, PC board mount

Mersen surge suppression fuses are specially designed to address the protection of SPD systems. Our surge suppression fuses have been specially designed to withstand 8/20 ?Sec surge pulses without opening, allowing the SPD system to react to the surge. All surge suppression fuses have a 8/20 ?Sec surge rating, not a continuous current rating. Under AC short circuit conditions these surge suppression fuses are very current limiting.
Features

  • VSP fuses rated 600VAC, 200kA I.R.
  • Surge ratings of 5-100kA 8/20 ?Sec capacity
  • Various mounting configurations ferrules, blade, bolt-in, PC board mount
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number VSP10-2
Product Name VSP MOV Fuses
Fuse Material GMG
Mounting Clip
Approvals / Standards RoHS; UL
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313508 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 35 amps
View Details
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers