Mersen Limitor® - PTS Back-up Fuses, with Low Power Dissipation and Thermal Striker V1018320

Description
Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. For the Limitor®-PTS range, Mersen innovates with new fuse-element designs to reduce power losses and new thermal striker to prevent overheating in the fuse compartment of the switch gear. Mersen uses the best materials : fuse-elements are in pure silver, caps are in copper coated with silver and body is in ceramic. Limitor®-PTS HV fuse-links are dedicated to protect transformers in combination with air or gas insulated switchgear against the thermal and dynamic effects of short-circuits. Siemens and Ormazabal recommend Limitor®-PTS HV fuses to be used in their gas-insulated switchgear. Features Low switching voltage Large current ratings range Very low power losses Energy efficency New thermal striker patented by Mersen to prevent overheating Medium striker 80N / 30mm New cap design for a better compatibility with all types of clips and easier assembly Outdoor and indoor use Coordination with IEC 60787, IEC 62271-105 and VDE 0670 T303 Applications Best used in SF6 insulated switch gear and compact switch gear HV Transformer protection
Datasheet
Description
Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. For the Limitor®-PTS range, Mersen innovates with new fuse-element designs to reduce power losses and new thermal striker to prevent overheating in the fuse compartment of the switch gear. Mersen uses the best materials : fuse-elements are in pure silver, caps are in copper coated with silver and body is in ceramic. Limitor®-PTS HV fuse-links are dedicated to protect transformers in combination with air or gas insulated switchgear against the thermal and dynamic effects of short-circuits. Siemens and Ormazabal recommend Limitor®-PTS HV fuses to be used in their gas-insulated switchgear. Features Low switching voltage Large current ratings range Very low power losses Energy efficency New thermal striker patented by Mersen to prevent overheating Medium striker 80N / 30mm New cap design for a better compatibility with all types of clips and easier assembly Outdoor and indoor use Coordination with IEC 60787, IEC 62271-105 and VDE 0670 T303 Applications Best used in SF6 insulated switch gear and compact switch gear HV Transformer protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limitor® - PTS Back-up Fuses, with Low Power Dissipation and Thermal Striker - V1018320 - Mersen
Newburyport, MA, USA
Limitor® - PTS Back-up Fuses, with Low Power Dissipation and Thermal Striker
V1018320
Limitor® - PTS Back-up Fuses, with Low Power Dissipation and Thermal Striker V1018320
Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. For the Limitor®-PTS range, Mersen innovates with new fuse-element designs to reduce power losses and new thermal striker to prevent overheating in the fuse compartment of the switch gear. Mersen uses the best materials : fuse-elements are in pure silver, caps are in copper coated with silver and body is in ceramic. Limitor®-PTS HV fuse-links are dedicated to protect transformers in combination with air or gas insulated switchgear against the thermal and dynamic effects of short-circuits. Siemens and Ormazabal recommend Limitor®-PTS HV fuses to be used in their gas-insulated switchgear. Features Low switching voltage Large current ratings range Very low power losses Energy efficency New thermal striker patented by Mersen to prevent overheating Medium striker 80N / 30mm New cap design for a better compatibility with all types of clips and easier assembly Outdoor and indoor use Coordination with IEC 60787, IEC 62271-105 and VDE 0670 T303 Applications Best used in SF6 insulated switch gear and compact switch gear HV Transformer protection

Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. For the Limitor®-PTS range, Mersen innovates with new fuse-element designs to reduce power losses and new thermal striker to prevent overheating in the fuse compartment of the switch gear. Mersen uses the best materials : fuse-elements are in pure silver, caps are in copper coated with silver and body is in ceramic. Limitor®-PTS HV fuse-links are dedicated to protect transformers in combination with air or gas insulated switchgear against the thermal and dynamic effects of short-circuits. Siemens and Ormazabal recommend Limitor®-PTS HV fuses to be used in their gas-insulated switchgear.
Features

  • Low switching voltage
  • Large current ratings range
  • Very low power losses
  • Energy efficency
  • New thermal striker patented by Mersen to prevent overheating
  • Medium striker 80N / 30mm
  • New cap design for a better compatibility with all types of clips and easier assembly
  • Outdoor and indoor use
  • Coordination with IEC 60787, IEC 62271-105 and VDE 0670 T303

Applications

  • Best used in SF6 insulated switch gear and compact switch gear
  • HV Transformer protection
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number V1018320
Product Name Limitor® - PTS Back-up Fuses, with Low Power Dissipation and Thermal Striker
Fuse Material Ceramic
Mounting Clip
Approvals / Standards IEC; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuses - 004110134 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 315 amps
View Details
Surface Mount Fuses - VF476 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details