Mersen Protistor® size 10x38 aR (URB/D/L), 500 to 600VAC V076930

Description
Extremely high breaking capacity fuses: Protection of power semiconductors complying with IEC standard 60269-1 and -4. Features Voltage rating 500-600 VAC With trip-indicator (1 to 30A), a Mersen speciality (minimum operating voltage for trip-indicator: 20V) Without blown fuse indication 0.10 up to 0.80 A (higher ratings without blown fuse indicator 10x38gRB - 690VAC) aR-Class according to VDE 636-23 IEC 60269-4
Datasheet
Description
Extremely high breaking capacity fuses: Protection of power semiconductors complying with IEC standard 60269-1 and -4. Features Voltage rating 500-600 VAC With trip-indicator (1 to 30A), a Mersen speciality (minimum operating voltage for trip-indicator: 20V) Without blown fuse indication 0.10 up to 0.80 A (higher ratings without blown fuse indicator 10x38gRB - 690VAC) aR-Class according to VDE 636-23 IEC 60269-4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 10x38 aR (URB/D/L), 500 to 600VAC - V076930 - Mersen
Newburyport, MA, USA
Protistor® size 10x38 aR (URB/D/L), 500 to 600VAC
V076930
Protistor® size 10x38 aR (URB/D/L), 500 to 600VAC V076930
Extremely high breaking capacity fuses: Protection of power semiconductors complying with IEC standard 60269-1 and -4. Features Voltage rating 500-600 VAC With trip-indicator (1 to 30A), a Mersen speciality (minimum operating voltage for trip-indicator: 20V) Without blown fuse indication 0.10 up to 0.80 A (higher ratings without blown fuse indicator 10x38gRB - 690VAC) aR-Class according to VDE 636-23 IEC 60269-4

Extremely high breaking capacity fuses: Protection of power semiconductors complying with IEC standard 60269-1 and -4.
Features

  • Voltage rating 500-600 VAC
  • With trip-indicator (1 to 30A), a Mersen speciality
  • (minimum operating voltage for trip-indicator: 20V)
  • Without blown fuse indication 0.10 up to 0.80 A
  • (higher ratings without blown fuse indicator 10x38gRB - 690VAC)
  • aR-Class according to VDE 636-23 IEC 60269-4
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number V076930
Product Name Protistor® size 10x38 aR (URB/D/L), 500 to 600VAC
Fuse Material Ceramic
Mounting Clip
Approvals / Standards IEC; VDE
Features Indicating
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details