Tri-Onic TRS-R current-limiting time-delay fuses are engineered for overcurrent protection of motors, transformers, service entrance equipment, feeders and branch-circuits. The time-delay characteristics of the TRS-R safely handle harmless starting currents and inrush currents associated with today's motors and transformers.
Features
Applications
600V 60A 5 1/2X1 1/16 TD
600V 60A CL RK5 FUSE TIME DELAYED
Fuse TRS-R - Class RK5 - Time-Delay
FUSE, CURRENT LIMITING, TIME DELAY, TRS-R SERIES, CLASS RK5, 600 VAC / 300 VDC, 60 AMPS, NON-INDICATING. FREE 2 YEAR RADWELL WARRANTY
FERRAZ SHAWMUT Panel Accessories TRS60R
| Mersen | DigiKey | Heilind Electronics, Inc. | Galco Industrial Electronics | Radwell International | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | TRS60R | 2378-TRS60R-ND | TRS60R | TRS60R | 42287952 | |
| Product Name | TRS-R - Class RK5 - Time-Delay | Electrical, Specialty Fuses | 600V 60A CL RK5 FUSE TIME DELAYED | SHAW Fuses | Fuse | Fuse |
| Fuse Material | PolyTube | |||||
| Mounting | Clip | |||||
| Approvals / Standards | UL; CSA | UL; CSA | ||||
| Features | Indicating; Time Lag | Indicating | Time Lag |