Mersen TRS-RDC - Class RK5 - Time-Delay TRS15/100RDC

Description
Tri-Onic® TRS-RDC time-delay fuse is designed for DC circuit protection in surface and underground mines. The TRS-RDC is MSHA approved and meets the industry's most severe third party requirements for 600VDC rated fuses. Features DC rated for mine duty and other long time-constant applications Time-delay for motor start-ups and high inrush loads without nuisance opening Rugged glass melamine body for superior reliability in harsh environments Applications Mine circuits Trailing cables Pump motors Rail heaters
Datasheet
Description
Tri-Onic® TRS-RDC time-delay fuse is designed for DC circuit protection in surface and underground mines. The TRS-RDC is MSHA approved and meets the industry's most severe third party requirements for 600VDC rated fuses. Features DC rated for mine duty and other long time-constant applications Time-delay for motor start-ups and high inrush loads without nuisance opening Rugged glass melamine body for superior reliability in harsh environments Applications Mine circuits Trailing cables Pump motors Rail heaters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS-RDC - Class RK5 - Time-Delay - TRS15/100RDC - Mersen
Newburyport, MA, USA
TRS-RDC - Class RK5 - Time-Delay
TRS15/100RDC
TRS-RDC - Class RK5 - Time-Delay TRS15/100RDC
Tri-Onic® TRS-RDC time-delay fuse is designed for DC circuit protection in surface and underground mines. The TRS-RDC is MSHA approved and meets the industry's most severe third party requirements for 600VDC rated fuses. Features DC rated for mine duty and other long time-constant applications Time-delay for motor start-ups and high inrush loads without nuisance opening Rugged glass melamine body for superior reliability in harsh environments Applications Mine circuits Trailing cables Pump motors Rail heaters

Tri-Onic® TRS-RDC time-delay fuse is designed for DC circuit protection in surface and underground mines. The TRS-RDC is MSHA approved and meets the industry's most severe third party requirements for 600VDC rated fuses.
Features

  • DC rated for mine duty and other long time-constant applications
  • Time-delay for motor start-ups and high inrush loads without nuisance opening
  • Rugged glass melamine body for superior reliability in harsh environments

Applications

  • Mine circuits
  • Trailing cables
  • Pump motors
  • Rail heaters
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number TRS15/100RDC
Product Name TRS-RDC - Class RK5 - Time-Delay
Fuse Material GMG
Mounting Clip
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002635107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 10 amps
View Details
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers