Mersen Protistor® size 120 aR , 2000VDC T079459

Description
Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature than other fuse type, have lower I²t to minimize damage to protected components on short circuits, lower watts loss and longer life. To complete these fuse-links Mersen recommende to use the standard microswitch (ref. G310023, MCR3E1-5N). Features Extremely fast acting Extremely current limiting Very low I²t Worldwide acceptability Superior cycling ability Applications Protection of inverters Protection of motor drives Protection of UPS systems Protection of similar 2000V or less equipments Railway power and auxiliary circuits EES Battery Rack protection
Datasheet
Description
Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature than other fuse type, have lower I²t to minimize damage to protected components on short circuits, lower watts loss and longer life. To complete these fuse-links Mersen recommende to use the standard microswitch (ref. G310023, MCR3E1-5N). Features Extremely fast acting Extremely current limiting Very low I²t Worldwide acceptability Superior cycling ability Applications Protection of inverters Protection of motor drives Protection of UPS systems Protection of similar 2000V or less equipments Railway power and auxiliary circuits EES Battery Rack protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 120 aR , 2000VDC - T079459 - Mersen
Newburyport, MA, USA
Protistor® size 120 aR , 2000VDC
T079459
Protistor® size 120 aR , 2000VDC T079459
Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature than other fuse type, have lower I²t to minimize damage to protected components on short circuits, lower watts loss and longer life. To complete these fuse-links Mersen recommende to use the standard microswitch (ref. G310023, MCR3E1-5N). Features Extremely fast acting Extremely current limiting Very low I²t Worldwide acceptability Superior cycling ability Applications Protection of inverters Protection of motor drives Protection of UPS systems Protection of similar 2000V or less equipments Railway power and auxiliary circuits EES Battery Rack protection

Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature than other fuse type, have lower I²t to minimize damage to protected components on short circuits, lower watts loss and longer life. To complete these fuse-links Mersen recommende to use the standard microswitch (ref. G310023, MCR3E1-5N).
Features

  • Extremely fast acting
  • Extremely current limiting
  • Very low I²t
  • Worldwide acceptability
  • Superior cycling ability

Applications

  • Protection of inverters
  • Protection of motor drives
  • Protection of UPS systems
  • Protection of similar 2000V or less equipments
  • Railway power and auxiliary circuits
  • EES Battery Rack protection
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number T079459
Product Name Protistor® size 120 aR , 2000VDC
Fuse Material Ceramic
Mounting Bolted
Approvals / Standards RoHS; IEC
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313506 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers