Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROSTATIC DISCHARGE (ESD) SUPPRESSORS
MERSEN
STP480D07M -- DIN RAIL SPD PLUGABL 480V AL 3P NO FUSE
Mersen
DIN RAIL SPD PLUGABL 480V AL 3P NO FUSE
STP480D07M
Description
DIN RAIL SPD PLUGABL 480V AL 3P NO FUSE
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
DIN RAIL SPD PLUGABL 480V AL 3P NO FUSE
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
DIN RAIL SPD PLUGABL 480V AL 3P NO FUSE
STP480D07M
DIN RAIL SPD PLUGABL 480V AL 3P NO FUSE
STP480D07M
DIN RAIL SPD PLUGABL 480V AL 3P NO FUSE
DIN RAIL SPD PLUGABL 480V AL 3P NO FUSE
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Electrostatic Discharge (ESD) Suppressors
Product Number
STP480D07M
Product Name
DIN RAIL SPD PLUGABL 480V AL 3P NO FUSE
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A03T1V1
Specs
Standards and Certifications
RoHS
View Details
Infineon Technologies AG
Multi-Purpose ESD Devices
ESD230-B1-W0201
Specs
Mounting / Packaging
Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications
RoHS
Current Surge
3 amps
View Details
Nexperia B.V.
Esd Diode, 3.3V, Dfn1006Bd Rohs Compliant Nexperia
PESD3V3T1BLSAYL
Specs
Standards and Certifications
RoHS
View Details
2
suppliers
Qorvo
ESD Protection Circuit
TQP200002
Specs
Mounting / Packaging
T/SLP-3
Standards and Certifications
RoHS
Trigger Voltage
18 to 41 volts
View Details