Mersen SBS - Midget - Fast-Acting SBS10

Description
SBS midget fast-acting fuses were developed in response to the industry's demand for smaller equipment and components. They are the only fuses in their size with a full 600VAC rating for all ampere ratings by UL Standard 248-14 and CSA No. 59.2, and are the only fuses of this size with an interrupting rating of 100kA RMS, compared to 10kA on other brands. Features Small unique physical size for maximum design flexibility and noninterchangeabilit y with other fuse classes Fiberglass body provides dimensional stability in harsh industrial environments Can be used with UltraSafeTM fuse holder 1 3/8" x 13/32" dimensions Applications Control circuits Lighting ballasts Meter circuits Electronic circuits General purpose protection
Datasheet
Description
SBS midget fast-acting fuses were developed in response to the industry's demand for smaller equipment and components. They are the only fuses in their size with a full 600VAC rating for all ampere ratings by UL Standard 248-14 and CSA No. 59.2, and are the only fuses of this size with an interrupting rating of 100kA RMS, compared to 10kA on other brands. Features Small unique physical size for maximum design flexibility and noninterchangeabilit y with other fuse classes Fiberglass body provides dimensional stability in harsh industrial environments Can be used with UltraSafeTM fuse holder 1 3/8" x 13/32" dimensions Applications Control circuits Lighting ballasts Meter circuits Electronic circuits General purpose protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SBS - Midget - Fast-Acting - SBS10 - Mersen
Newburyport, MA, USA
SBS - Midget - Fast-Acting
SBS10
SBS - Midget - Fast-Acting SBS10
SBS midget fast-acting fuses were developed in response to the industry's demand for smaller equipment and components. They are the only fuses in their size with a full 600VAC rating for all ampere ratings by UL Standard 248-14 and CSA No. 59.2, and are the only fuses of this size with an interrupting rating of 100kA RMS, compared to 10kA on other brands. Features Small unique physical size for maximum design flexibility and noninterchangeabilit y with other fuse classes Fiberglass body provides dimensional stability in harsh industrial environments Can be used with UltraSafeTM fuse holder 1 3/8" x 13/32" dimensions Applications Control circuits Lighting ballasts Meter circuits Electronic circuits General purpose protection

SBS midget fast-acting fuses were developed in response to the industry's demand for smaller equipment and components. They are the only fuses in their size with a full 600VAC rating for all ampere ratings by UL Standard 248-14 and CSA No. 59.2, and are the only fuses of this size with an interrupting rating of 100kA RMS, compared to 10kA on other brands.
Features

  • Small unique physical size for maximum design flexibility and noninterchangeability with other fuse classes
  • Fiberglass body provides dimensional stability in harsh industrial environments
  • Can be used with UltraSafeTM fuse holder
  • 1 3/8" x 13/32" dimensions

Applications

  • Control circuits
  • Lighting ballasts
  • Meter circuits
  • Electronic circuits
  • General purpose protection
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number SBS10
Product Name SBS - Midget - Fast-Acting
Fuse Type Midget
Fuse Material GMG
Mounting Clip
Approvals / Standards RoHS; UL; CSA
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuses - 002625009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 16 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details