Mersen NH fuse-links aM 500 - 690VAC , with striker, size 0, 1, 2, 3, 4 S213640

Description
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current, it must be handled by a qualified professional. Features Dimensions according to DIN 43 620 Parts 1 to 4 Lead free contact blades 0% cadmium Applications aM: Partial purpose, motor circuit protection
Datasheet
Description
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current, it must be handled by a qualified professional. Features Dimensions according to DIN 43 620 Parts 1 to 4 Lead free contact blades 0% cadmium Applications aM: Partial purpose, motor circuit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NH fuse-links aM 500 - 690VAC , with striker, size 0, 1, 2, 3, 4 - S213640 - Mersen
Newburyport, MA, USA
NH fuse-links aM 500 - 690VAC , with striker, size 0, 1, 2, 3, 4
S213640
NH fuse-links aM 500 - 690VAC , with striker, size 0, 1, 2, 3, 4 S213640
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current, it must be handled by a qualified professional. Features Dimensions according to DIN 43 620 Parts 1 to 4 Lead free contact blades 0% cadmium Applications aM: Partial purpose, motor circuit protection

The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeability of rated current, it must be handled by a qualified professional.
Features

  • Dimensions according to DIN 43 620 Parts 1 to 4
  • Lead free contact blades
  • 0% cadmium

Applications

  • aM: Partial purpose, motor circuit protection
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number S213640
Product Name NH fuse-links aM 500 - 690VAC , with striker, size 0, 1, 2, 3, 4
Fuse Material Ceramic
Mounting Clip
Approvals / Standards RoHS; IEC; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers
Fuse - 44376870 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuses - 002313404 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 32 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details