Mersen Limitor® - NF/UTE Back-up Fuses, 7,2kV to 24kV - Type FR S1045205

Description
FR-type fuses are designed to protect HV/LV power distribution transformers. Designed to be coordinated with other equipment, these current limiting fuse-links interrupt fault currents before they reach their peak. The fault current is interrupted inside the fuse-link body and although this is very fast, there is no sign of it outside. The 24kV fuses were specially designed with very low power losses, for use in SF6-insulated or compact air-insulated fused switchgear combinations The main elements in these fuses are: a barrel of class F insulating synthetic material, nickel plated aluminium end contacts, pure silver fuse elements and a composite material fuse element holder to withstand high temperatures. Thanks to their structure, based on a synthetic material, FR fuse-links are the perfect answer to the stress involved in use inside HV bays and fuse-link chambers. Features Superior mechanical strength Outstanding withstand to operating stresses 100% synthetic structure Reduce power losses by 30 to 40% (24kV) Average type striker: force 1 ±0.5 Joules High breaking capacity High current limitation EDF Approval which guarantees high performances and quality of fuses manifactured (24kV) In accordance with: IEC 62271-105 IEC 62271-107 IEC 60787 IEC/TR 62655 Applications HV Transformers protection Fused switch gear combination Best used in SF6 insulated switch gear and compact switch gear For indoor use Operating temperature: -25°C to +40°C
Datasheet
Description
FR-type fuses are designed to protect HV/LV power distribution transformers. Designed to be coordinated with other equipment, these current limiting fuse-links interrupt fault currents before they reach their peak. The fault current is interrupted inside the fuse-link body and although this is very fast, there is no sign of it outside. The 24kV fuses were specially designed with very low power losses, for use in SF6-insulated or compact air-insulated fused switchgear combinations The main elements in these fuses are: a barrel of class F insulating synthetic material, nickel plated aluminium end contacts, pure silver fuse elements and a composite material fuse element holder to withstand high temperatures. Thanks to their structure, based on a synthetic material, FR fuse-links are the perfect answer to the stress involved in use inside HV bays and fuse-link chambers. Features Superior mechanical strength Outstanding withstand to operating stresses 100% synthetic structure Reduce power losses by 30 to 40% (24kV) Average type striker: force 1 ±0.5 Joules High breaking capacity High current limitation EDF Approval which guarantees high performances and quality of fuses manifactured (24kV) In accordance with: IEC 62271-105 IEC 62271-107 IEC 60787 IEC/TR 62655 Applications HV Transformers protection Fused switch gear combination Best used in SF6 insulated switch gear and compact switch gear For indoor use Operating temperature: -25°C to +40°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limitor® - NF/UTE Back-up Fuses, 7,2kV to 24kV - Type FR - S1045205 - Mersen
Newburyport, MA, USA
Limitor® - NF/UTE Back-up Fuses, 7,2kV to 24kV - Type FR
S1045205
Limitor® - NF/UTE Back-up Fuses, 7,2kV to 24kV - Type FR S1045205
FR-type fuses are designed to protect HV/LV power distribution transformers. Designed to be coordinated with other equipment, these current limiting fuse-links interrupt fault currents before they reach their peak. The fault current is interrupted inside the fuse-link body and although this is very fast, there is no sign of it outside. The 24kV fuses were specially designed with very low power losses, for use in SF6-insulated or compact air-insulated fused switchgear combinations The main elements in these fuses are: a barrel of class F insulating synthetic material, nickel plated aluminium end contacts, pure silver fuse elements and a composite material fuse element holder to withstand high temperatures. Thanks to their structure, based on a synthetic material, FR fuse-links are the perfect answer to the stress involved in use inside HV bays and fuse-link chambers. Features Superior mechanical strength Outstanding withstand to operating stresses 100% synthetic structure Reduce power losses by 30 to 40% (24kV) Average type striker: force 1 ±0.5 Joules High breaking capacity High current limitation EDF Approval which guarantees high performances and quality of fuses manifactured (24kV) In accordance with: IEC 62271-105 IEC 62271-107 IEC 60787 IEC/TR 62655 Applications HV Transformers protection Fused switch gear combination Best used in SF6 insulated switch gear and compact switch gear For indoor use Operating temperature: -25°C to +40°C

FR-type fuses are designed to protect HV/LV power distribution transformers. Designed to be coordinated with other equipment, these current limiting fuse-links interrupt fault currents before they reach their peak. The fault current is interrupted inside the fuse-link body and although this is very fast, there is no sign of it outside. The 24kV fuses were specially designed with very low power losses, for use in SF6-insulated or compact air-insulated fused switchgear combinations The main elements in these fuses are: a barrel of class F insulating synthetic material, nickel plated aluminium end contacts, pure silver fuse elements and a composite material fuse element holder to withstand high temperatures. Thanks to their structure, based on a synthetic material, FR fuse-links are the perfect answer to the stress involved in use inside HV bays and fuse-link chambers.
Features

  • Superior mechanical strength
  • Outstanding withstand to operating stresses
  • 100% synthetic structure
  • Reduce power losses by 30 to 40% (24kV)
  • Average type striker: force 1 ±0.5 Joules
  • High breaking capacity
  • High current limitation
  • EDF Approval which guarantees high performances and quality of fuses manifactured (24kV)
  • In accordance with:
  • IEC 62271-105
  • IEC 62271-107
  • IEC 60787
  • IEC/TR 62655

Applications

  • HV Transformers protection
  • Fused switch gear combination
  • Best used in SF6 insulated switch gear and compact switch gear
  • For indoor use
  • Operating temperature: -25°C to +40°C
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number S1045205
Product Name Limitor® - NF/UTE Back-up Fuses, 7,2kV to 24kV - Type FR
Fuse Material Class F insulating synthetic material
Mounting Clip
Approvals / Standards IEC
Unlock Full Specs
to access all available technical data

Similar Products

400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuses - 002311107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers