Mersen RECTICUR D0 gR, 440VDC and 440VAC (IEC) R200713

Description
The D0 fuse-system is the most modern of the screw systems in the German DIN standard. This system comprises the sizes D01, D02 and D03. Those D0 ultra-fast acting “gR” ranges are dedicated to semi-conductor protection, in applications where fuse-links are accessible to non-trained persons and can also be changed by them. They are used for the protection of components such as diodes, thyristors or AC/DC motor drives. The “R” stands for the English word Rectifier. D0 fuse-links are available at the rated current range from 2A up to 100A. Features Insulated body suitable for high mechanical and thermal impacts Top and bottom contacts made of nickel-plated/silver -plated copper alloy Safe cut off short circuits and over currents due special design of fuse element Clear indication of operation condition due coloured indicator on top contact Low power dissipation Optimized size Resistant to aging
Datasheet
Description
The D0 fuse-system is the most modern of the screw systems in the German DIN standard. This system comprises the sizes D01, D02 and D03. Those D0 ultra-fast acting “gR” ranges are dedicated to semi-conductor protection, in applications where fuse-links are accessible to non-trained persons and can also be changed by them. They are used for the protection of components such as diodes, thyristors or AC/DC motor drives. The “R” stands for the English word Rectifier. D0 fuse-links are available at the rated current range from 2A up to 100A. Features Insulated body suitable for high mechanical and thermal impacts Top and bottom contacts made of nickel-plated/silver -plated copper alloy Safe cut off short circuits and over currents due special design of fuse element Clear indication of operation condition due coloured indicator on top contact Low power dissipation Optimized size Resistant to aging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RECTICUR D0 gR, 440VDC and 440VAC (IEC) - R200713 - Mersen
Newburyport, MA, USA
RECTICUR D0 gR, 440VDC and 440VAC (IEC)
R200713
RECTICUR D0 gR, 440VDC and 440VAC (IEC) R200713
The D0 fuse-system is the most modern of the screw systems in the German DIN standard. This system comprises the sizes D01, D02 and D03. Those D0 ultra-fast acting “gR” ranges are dedicated to semi-conductor protection, in applications where fuse-links are accessible to non-trained persons and can also be changed by them. They are used for the protection of components such as diodes, thyristors or AC/DC motor drives. The “R” stands for the English word Rectifier. D0 fuse-links are available at the rated current range from 2A up to 100A. Features Insulated body suitable for high mechanical and thermal impacts Top and bottom contacts made of nickel-plated/silver -plated copper alloy Safe cut off short circuits and over currents due special design of fuse element Clear indication of operation condition due coloured indicator on top contact Low power dissipation Optimized size Resistant to aging

The D0 fuse-system is the most modern of the screw systems in the German DIN standard. This system comprises the sizes D01, D02 and D03. Those D0 ultra-fast acting “gR” ranges are dedicated to semi-conductor protection, in applications where fuse-links are accessible to non-trained persons and can also be changed by them. They are used for the protection of components such as diodes, thyristors or AC/DC motor drives. The “R” stands for the English word Rectifier. D0 fuse-links are available at the rated current range from 2A up to 100A.
Features

  • Insulated body suitable for high mechanical and thermal impacts
  • Top and bottom contacts made of nickel-plated/silver-plated copper alloy
  • Safe cut off short circuits and over currents due special design of fuse element
  • Clear indication of operation condition due coloured indicator on top contact
  • Low power dissipation
  • Optimized size
  • Resistant to aging
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number R200713
Product Name RECTICUR D0 gR, 440VDC and 440VAC (IEC)
Fuse Material Ceramic
Mounting Clip
Approvals / Standards IEC; VDE
Unlock Full Specs
to access all available technical data

Similar Products

CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
Fuse - 879815 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 600 volts
Rated Current 30 amps
View Details
Fuses - 002625217 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 20 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details