Mersen NH fuse-links gTr 400VAC, middle indicator/isolated gripping-lugs size 2, 3 Q1030529

Description
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base, (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current, it must be handled by a qualified professional. NH-fuse links „gTr“ are used for the protection of transformers. The time/current characteristic is especially adapted to that of the protected transformer and implies optimal selectivity to NH-fuse links characteristic gG. The fuses can be loaded with 1,3 times nominal current for up to 10 hours. The fuse link operates at 1,5 times nominal transformer current within 2 hours. Features Maximum transformer capacity (up to 1,3 x In) Reduction of unnecessary interruption of operation Precise cut off of overload Characteristic adapted to the transformer Resistant to ageing Selectivity to fuse links gG High current limiting High breaking capacity Easy selection between transformer and fuse link Applications Protection of transformers
Datasheet
Description
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base, (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current, it must be handled by a qualified professional. NH-fuse links „gTr“ are used for the protection of transformers. The time/current characteristic is especially adapted to that of the protected transformer and implies optimal selectivity to NH-fuse links characteristic gG. The fuses can be loaded with 1,3 times nominal current for up to 10 hours. The fuse link operates at 1,5 times nominal transformer current within 2 hours. Features Maximum transformer capacity (up to 1,3 x In) Reduction of unnecessary interruption of operation Precise cut off of overload Characteristic adapted to the transformer Resistant to ageing Selectivity to fuse links gG High current limiting High breaking capacity Easy selection between transformer and fuse link Applications Protection of transformers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NH fuse-links gTr 400VAC, middle indicator/isolated gripping-lugs size 2, 3 - Q1030529 - Mersen
Newburyport, MA, USA
NH fuse-links gTr 400VAC, middle indicator/isolated gripping-lugs size 2, 3
Q1030529
NH fuse-links gTr 400VAC, middle indicator/isolated gripping-lugs size 2, 3 Q1030529
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base, (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current, it must be handled by a qualified professional. NH-fuse links „gTr“ are used for the protection of transformers. The time/current characteristic is especially adapted to that of the protected transformer and implies optimal selectivity to NH-fuse links characteristic gG. The fuses can be loaded with 1,3 times nominal current for up to 10 hours. The fuse link operates at 1,5 times nominal transformer current within 2 hours. Features Maximum transformer capacity (up to 1,3 x In) Reduction of unnecessary interruption of operation Precise cut off of overload Characteristic adapted to the transformer Resistant to ageing Selectivity to fuse links gG High current limiting High breaking capacity Easy selection between transformer and fuse link Applications Protection of transformers

The NH system is classified among plug-in fuse systems and is composed of: * fuse-base, (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeability of rated current, it must be handled by a qualified professional. NH-fuse links „gTr“ are used for the protection of transformers. The time/current characteristic is especially adapted to that of the protected transformer and implies optimal selectivity to NH-fuse links characteristic gG. The fuses can be loaded with 1,3 times nominal current for up to 10 hours. The fuse link operates at 1,5 times nominal transformer current within 2 hours.
Features

  • Maximum transformer capacity (up to 1,3 x In)
  • Reduction of unnecessary interruption of operation
  • Precise cut off of overload
  • Characteristic adapted to the transformer
  • Resistant to ageing
  • Selectivity to fuse links gG
  • High current limiting
  • High breaking capacity
  • Easy selection between transformer and fuse link

Applications

  • Protection of transformers
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number Q1030529
Product Name NH fuse-links gTr 400VAC, middle indicator/isolated gripping-lugs size 2, 3
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 943488 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers