Mersen Protistor® size 20x127 gR (GRB/C/D), 1000 to 1500VDC Q081457

Description
Specially developed for DC applications, 20x127 gR cylindrical is a fast acting, full range fuse used in the protection of auxiliaries, control circuit and other measuring and monitoring devices. Features International 20x127mm (13/16" x 5") for worldwide acceptance gR Class according to VDE 636-23 and IEC 60269-4 Low I²t for improved semiconductor protection Eliminate all overloads Extremely fast acting Current limiting Excellent cycling capability Applications DC control circuit, measuring & monitoring auxiliaries circuit
Datasheet
Description
Specially developed for DC applications, 20x127 gR cylindrical is a fast acting, full range fuse used in the protection of auxiliaries, control circuit and other measuring and monitoring devices. Features International 20x127mm (13/16" x 5") for worldwide acceptance gR Class according to VDE 636-23 and IEC 60269-4 Low I²t for improved semiconductor protection Eliminate all overloads Extremely fast acting Current limiting Excellent cycling capability Applications DC control circuit, measuring & monitoring auxiliaries circuit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 20x127 gR (GRB/C/D), 1000 to 1500VDC - Q081457 - Mersen
Newburyport, MA, USA
Protistor® size 20x127 gR (GRB/C/D), 1000 to 1500VDC
Q081457
Protistor® size 20x127 gR (GRB/C/D), 1000 to 1500VDC Q081457
Specially developed for DC applications, 20x127 gR cylindrical is a fast acting, full range fuse used in the protection of auxiliaries, control circuit and other measuring and monitoring devices. Features International 20x127mm (13/16" x 5") for worldwide acceptance gR Class according to VDE 636-23 and IEC 60269-4 Low I²t for improved semiconductor protection Eliminate all overloads Extremely fast acting Current limiting Excellent cycling capability Applications DC control circuit, measuring & monitoring auxiliaries circuit

Specially developed for DC applications, 20x127 gR cylindrical is a fast acting, full range fuse used in the protection of auxiliaries, control circuit and other measuring and monitoring devices.
Features

  • International 20x127mm (13/16" x 5") for worldwide acceptance
  • gR Class according to VDE 636-23 and IEC 60269-4
  • Low I²t for improved semiconductor protection
  • Eliminate all overloads
  • Extremely fast acting
  • Current limiting
  • Excellent cycling capability

Applications

  • DC control circuit, measuring & monitoring auxiliaries circuit
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number Q081457
Product Name Protistor® size 20x127 gR (GRB/C/D), 1000 to 1500VDC
Fuse Material Ceramic
Mounting Clip
Approvals / Standards UL; IEC
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-3646-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Fuses - 002625025 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 25 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers