Mersen PCT - Midget - Time-Delay PCT7-R

Description
PCT series of time-delay direct-mountable fuses address the need for electrical protection at the PC board. These fuses help PCB users/manufacturers reduce parts by eliminating clips and/or fuseholders and allowing automated assembly. PCT fuses can be used for the protection of main frame power boards, small circuit breakers with low-interrupting capabilities and other critical components. PCF fuses bring greatly increased ampere, voltage and interrupting ratings to the board itself and are UL Component Recognized. Features Time-delay PC board mount Three mounting styles Applications Protection of main frame power boards, circuit breakers, components
Datasheet
Description
PCT series of time-delay direct-mountable fuses address the need for electrical protection at the PC board. These fuses help PCB users/manufacturers reduce parts by eliminating clips and/or fuseholders and allowing automated assembly. PCT fuses can be used for the protection of main frame power boards, small circuit breakers with low-interrupting capabilities and other critical components. PCF fuses bring greatly increased ampere, voltage and interrupting ratings to the board itself and are UL Component Recognized. Features Time-delay PC board mount Three mounting styles Applications Protection of main frame power boards, circuit breakers, components
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCT - Midget - Time-Delay - PCT7-R - Mersen
Newburyport, MA, USA
PCT - Midget - Time-Delay
PCT7-R
PCT - Midget - Time-Delay PCT7-R
PCT series of time-delay direct-mountable fuses address the need for electrical protection at the PC board. These fuses help PCB users/manufacturers reduce parts by eliminating clips and/or fuseholders and allowing automated assembly. PCT fuses can be used for the protection of main frame power boards, small circuit breakers with low-interrupting capabilities and other critical components. PCF fuses bring greatly increased ampere, voltage and interrupting ratings to the board itself and are UL Component Recognized. Features Time-delay PC board mount Three mounting styles Applications Protection of main frame power boards, circuit breakers, components

PCT series of time-delay direct-mountable fuses address the need for electrical protection at the PC board. These fuses help PCB users/manufacturers reduce parts by eliminating clips and/or fuseholders and allowing automated assembly. PCT fuses can be used for the protection of main frame power boards, small circuit breakers with low-interrupting capabilities and other critical components. PCF fuses bring greatly increased ampere, voltage and interrupting ratings to the board itself and are UL Component Recognized.
Features

  • Time-delay
  • PC board mount
  • Three mounting styles

Applications

  • Protection of main frame power boards, circuit breakers, components
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number PCT7-R
Product Name PCT - Midget - Time-Delay
Fuse Type Midget
Fuse Material GMG
Mounting PC Mount
Approvals / Standards RoHS; UL
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting Panel Mount
View Details
Fuses - 004110441 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
Power Fuses DC Fuses - VDC series - VDC36 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 4000 volts
Rated Current 100 amps
View Details