Mersen Protistor® size 73 aR, 600 to 1250VAC (IEC) / 1300VAC (UL) P300508

Description
These 1250/1300V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors and IGBT devices. Fuses are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse-links can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes and terminals or blades combination aR Class according to IEC 60269-4 and VDE 636-23 Very low I²t for improved semiconductor protection Ultra fast acting Current limiting Superior cycling capability Applications Protection of inverters, motor drives, UPS systems and similar 690V or less equipments.
Datasheet
Description
These 1250/1300V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors and IGBT devices. Fuses are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse-links can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes and terminals or blades combination aR Class according to IEC 60269-4 and VDE 636-23 Very low I²t for improved semiconductor protection Ultra fast acting Current limiting Superior cycling capability Applications Protection of inverters, motor drives, UPS systems and similar 690V or less equipments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 73 aR, 600 to 1250VAC (IEC) / 1300VAC (UL) - P300508 - Mersen
Newburyport, MA, USA
Protistor® size 73 aR, 600 to 1250VAC (IEC) / 1300VAC (UL)
P300508
Protistor® size 73 aR, 600 to 1250VAC (IEC) / 1300VAC (UL) P300508
These 1250/1300V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors and IGBT devices. Fuses are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse-links can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes and terminals or blades combination aR Class according to IEC 60269-4 and VDE 636-23 Very low I²t for improved semiconductor protection Ultra fast acting Current limiting Superior cycling capability Applications Protection of inverters, motor drives, UPS systems and similar 690V or less equipments.

These 1250/1300V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors and IGBT devices. Fuses are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse-links can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch.
Features

  • Multiple body sizes and terminals or blades combination
  • aR Class according to IEC 60269-4 and VDE 636-23
  • Very low I²t for improved semiconductor protection
  • Ultra fast acting
  • Current limiting
  • Superior cycling capability

Applications

  • Protection of inverters, motor drives, UPS systems and similar 690V or less equipments.
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number P300508
Product Name Protistor® size 73 aR, 600 to 1250VAC (IEC) / 1300VAC (UL)
Fuse Material Ceramic
Mounting Bolted
Approvals / Standards UL; CSA; IEC
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 5 X 20 Cylinder Fuses - 0.032M5x20M - Altech Corp.
Specs
Fuse Type Miniature; Protective
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details