Mersen Protistor® BS88-4 size 17x27 aR (URGS/URZ), 250VAC P097533

Description
Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 250 V voltage rating as per IEC 33 gR class as per VDE 636-23 and IEC 60269.4 Design without indicator
Datasheet
Description
Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 250 V voltage rating as per IEC 33 gR class as per VDE 636-23 and IEC 60269.4 Design without indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® BS88-4 size 17x27 aR (URGS/URZ), 250VAC - P097533 - Mersen
Newburyport, MA, USA
Protistor® BS88-4 size 17x27 aR (URGS/URZ), 250VAC
P097533
Protistor® BS88-4 size 17x27 aR (URGS/URZ), 250VAC P097533
Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 250 V voltage rating as per IEC 33 gR class as per VDE 636-23 and IEC 60269.4 Design without indicator

Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 250 V voltage rating as per IEC 33 gR class as per VDE 636-23 and IEC 60269.4 Design without indicator

Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number P097533
Product Name Protistor® BS88-4 size 17x27 aR (URGS/URZ), 250VAC
Fuse Material Ceramic
Mounting Bolted
Approvals / Standards UL; IEC
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002315402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 160 amps
View Details
Auto Fuses - VF-L3 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers