Mersen OT - Class K5 - Fast-Acting OTN30

Description
One-Time OT and OTN general purpose fuses provide low cost protection for feeder and branch-circuits serving lighting, heating, and other non-motor loads. OT and OTN fuses will safely interrupt available short-circuit currents up to 50,000 amperes in all ratings. OT and OTN fuses are not rejection fuses and care should be taken to ensure that replacement fuses do not have lower interrupting ratings than original fuses. OTN(15-60) satisfy the Canadian electrical code requirement for Type P low melting-point, non-time-delay fuses. Features Easy to read imprint label for quick recognition and replacement Low cost for high protection value Applications Feeders Branch circuits Resistive heating Residential and small commercial installations
Datasheet
Description
One-Time OT and OTN general purpose fuses provide low cost protection for feeder and branch-circuits serving lighting, heating, and other non-motor loads. OT and OTN fuses will safely interrupt available short-circuit currents up to 50,000 amperes in all ratings. OT and OTN fuses are not rejection fuses and care should be taken to ensure that replacement fuses do not have lower interrupting ratings than original fuses. OTN(15-60) satisfy the Canadian electrical code requirement for Type P low melting-point, non-time-delay fuses. Features Easy to read imprint label for quick recognition and replacement Low cost for high protection value Applications Feeders Branch circuits Resistive heating Residential and small commercial installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OT - Class K5 - Fast-Acting - OTN30 - Mersen
Newburyport, MA, USA
OT - Class K5 - Fast-Acting
OTN30
OT - Class K5 - Fast-Acting OTN30
One-Time OT and OTN general purpose fuses provide low cost protection for feeder and branch-circuits serving lighting, heating, and other non-motor loads. OT and OTN fuses will safely interrupt available short-circuit currents up to 50,000 amperes in all ratings. OT and OTN fuses are not rejection fuses and care should be taken to ensure that replacement fuses do not have lower interrupting ratings than original fuses. OTN(15-60) satisfy the Canadian electrical code requirement for Type P low melting-point, non-time-delay fuses. Features Easy to read imprint label for quick recognition and replacement Low cost for high protection value Applications Feeders Branch circuits Resistive heating Residential and small commercial installations

One-Time OT and OTN general purpose fuses provide low cost protection for feeder and branch-circuits serving lighting, heating, and other non-motor loads. OT and OTN fuses will safely interrupt available short-circuit currents up to 50,000 amperes in all ratings. OT and OTN fuses are not rejection fuses and care should be taken to ensure that replacement fuses do not have lower interrupting ratings than original fuses. OTN(15-60) satisfy the Canadian electrical code requirement for Type P low melting-point, non-time-delay fuses.
Features

  • Easy to read imprint label for quick recognition and replacement
  • Low cost for high protection value

Applications

  • Feeders
  • Branch circuits
  • Resistive heating
  • Residential and small commercial installations
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number OTN30
Product Name OT - Class K5 - Fast-Acting
Fuse Material Paper
Mounting Clip
Approvals / Standards UL; CSA
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N7TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - 002621013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 25 amps
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA1038 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 750 volts
Rated Current 15 amps
View Details