Mersen Limitor®- P Back-up Fuses, without Controlled Power Dissipation N1006101

Description
Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. Limitor®-P HV fuses are back-up fuses as defined in the IEC 60282-1 standard and dedicated to protect transformers against effects of short-circuit currents. To guarantee high quality, Mersen uses the best materials: fuse-elements are in pure silver, caps are in copper coated with silver and bodies are in ceramic. Features High breaking capacity High current limitation Low switching voltage Quick breaking Medium striker 80N/30mm Indoor and outdoor applications Energy efficency New cap design for a better compatibility with all types of clips and easier assembly Coordination with IEC 60787, IEC 62271-105, IEC/TR 62655 Applications HV Transformer protection
Datasheet
Description
Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. Limitor®-P HV fuses are back-up fuses as defined in the IEC 60282-1 standard and dedicated to protect transformers against effects of short-circuit currents. To guarantee high quality, Mersen uses the best materials: fuse-elements are in pure silver, caps are in copper coated with silver and bodies are in ceramic. Features High breaking capacity High current limitation Low switching voltage Quick breaking Medium striker 80N/30mm Indoor and outdoor applications Energy efficency New cap design for a better compatibility with all types of clips and easier assembly Coordination with IEC 60787, IEC 62271-105, IEC/TR 62655 Applications HV Transformer protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limitor®- P Back-up Fuses, without Controlled Power Dissipation - N1006101 - Mersen
Newburyport, MA, USA
Limitor®- P Back-up Fuses, without Controlled Power Dissipation
N1006101
Limitor®- P Back-up Fuses, without Controlled Power Dissipation N1006101
Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. Limitor®-P HV fuses are back-up fuses as defined in the IEC 60282-1 standard and dedicated to protect transformers against effects of short-circuit currents. To guarantee high quality, Mersen uses the best materials: fuse-elements are in pure silver, caps are in copper coated with silver and bodies are in ceramic. Features High breaking capacity High current limitation Low switching voltage Quick breaking Medium striker 80N/30mm Indoor and outdoor applications Energy efficency New cap design for a better compatibility with all types of clips and easier assembly Coordination with IEC 60787, IEC 62271-105, IEC/TR 62655 Applications HV Transformer protection

Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. Limitor®-P HV fuses are back-up fuses as defined in the IEC 60282-1 standard and dedicated to protect transformers against effects of short-circuit currents. To guarantee high quality, Mersen uses the best materials: fuse-elements are in pure silver, caps are in copper coated with silver and bodies are in ceramic.
Features

  • High breaking capacity
  • High current limitation
  • Low switching voltage
  • Quick breaking
  • Medium striker 80N/30mm
  • Indoor and outdoor applications
  • Energy efficency
  • New cap design for a better compatibility with all types of clips and easier assembly
  • Coordination with IEC 60787, IEC 62271-105, IEC/TR 62655

Applications

  • HV Transformer protection
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number N1006101
Product Name Limitor®- P Back-up Fuses, without Controlled Power Dissipation
Fuse Material Ceramic
Mounting Clip
Approvals / Standards IEC; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110222 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 32 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers