Mersen EVpack-fuse MEV70-S, 700 VDC Max., L/R less than or equal 1ms, 35 - 600A MEV70V40-S

Description
EVpack-fuse line-up belongs to the new DC Over-Current protection (O.C.P.) range developed by MERSEN to address specific needs in EV/HEV and Battery Electrical Storage System EVpack-fuse provides the ultimate protection of the battery pack offering reliable clearing of DC fault currents. It has been specifically engineered and tested to provide DC applications best-in-class protection performance: Up to 700VDC, Current rating (In)= 35 to 600A, Interrupting Rating (IR) = 20kA, L/R ?1ms, Minimum Breaking Capacity (MBC) < 3kA for a perfect matching with DC contactor in addition to withstanding high inrush current auxiliary applications (e.g. air conditioning…) with MEV70V. Features Design for DC applications Low watt losses High cycling performance Full coverage of battery module voltage and current Ultra compact size Current Ratings (In): 35 to 600A Interrupting Rating (IR): 20kA @ 700VDC, L/R ?1ms High inrush current capability Applications EV/HEV Electrical Energy Storage Battery pack protection Battery Disconnect Unit (BDU) Battery Junction Box for auxiliaries Battery charger Supercapacitor pack protection Backup protection for DC relay / disconnector / switch Maintenance Safety Disconnect (MSD)
Datasheet
Description
EVpack-fuse line-up belongs to the new DC Over-Current protection (O.C.P.) range developed by MERSEN to address specific needs in EV/HEV and Battery Electrical Storage System EVpack-fuse provides the ultimate protection of the battery pack offering reliable clearing of DC fault currents. It has been specifically engineered and tested to provide DC applications best-in-class protection performance: Up to 700VDC, Current rating (In)= 35 to 600A, Interrupting Rating (IR) = 20kA, L/R ?1ms, Minimum Breaking Capacity (MBC) < 3kA for a perfect matching with DC contactor in addition to withstanding high inrush current auxiliary applications (e.g. air conditioning…) with MEV70V. Features Design for DC applications Low watt losses High cycling performance Full coverage of battery module voltage and current Ultra compact size Current Ratings (In): 35 to 600A Interrupting Rating (IR): 20kA @ 700VDC, L/R ?1ms High inrush current capability Applications EV/HEV Electrical Energy Storage Battery pack protection Battery Disconnect Unit (BDU) Battery Junction Box for auxiliaries Battery charger Supercapacitor pack protection Backup protection for DC relay / disconnector / switch Maintenance Safety Disconnect (MSD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVpack-fuse MEV70-S, 700 VDC Max., L/R less than or equal 1ms, 35 - 600A - MEV70V40-S - Mersen
Newburyport, MA, USA
EVpack-fuse MEV70-S, 700 VDC Max., L/R less than or equal 1ms, 35 - 600A
MEV70V40-S
EVpack-fuse MEV70-S, 700 VDC Max., L/R less than or equal 1ms, 35 - 600A MEV70V40-S
EVpack-fuse line-up belongs to the new DC Over-Current protection (O.C.P.) range developed by MERSEN to address specific needs in EV/HEV and Battery Electrical Storage System EVpack-fuse provides the ultimate protection of the battery pack offering reliable clearing of DC fault currents. It has been specifically engineered and tested to provide DC applications best-in-class protection performance: Up to 700VDC, Current rating (In)= 35 to 600A, Interrupting Rating (IR) = 20kA, L/R ?1ms, Minimum Breaking Capacity (MBC) < 3kA for a perfect matching with DC contactor in addition to withstanding high inrush current auxiliary applications (e.g. air conditioning…) with MEV70V. Features Design for DC applications Low watt losses High cycling performance Full coverage of battery module voltage and current Ultra compact size Current Ratings (In): 35 to 600A Interrupting Rating (IR): 20kA @ 700VDC, L/R ?1ms High inrush current capability Applications EV/HEV Electrical Energy Storage Battery pack protection Battery Disconnect Unit (BDU) Battery Junction Box for auxiliaries Battery charger Supercapacitor pack protection Backup protection for DC relay / disconnector / switch Maintenance Safety Disconnect (MSD)

EVpack-fuse line-up belongs to the new DC Over-Current protection (O.C.P.) range developed by MERSEN to address specific needs in EV/HEV and Battery Electrical Storage System EVpack-fuse provides the ultimate protection of the battery pack offering reliable clearing of DC fault currents. It has been specifically engineered and tested to provide DC applications best-in-class protection performance: Up to 700VDC, Current rating (In)= 35 to 600A, Interrupting Rating (IR) = 20kA, L/R ?1ms, Minimum Breaking Capacity (MBC) < 3kA for a perfect matching with DC contactor in addition to withstanding high inrush current auxiliary applications (e.g. air conditioning…) with MEV70V.
Features

  • Design for DC applications
  • Low watt losses
  • High cycling performance
  • Full coverage of battery module voltage and current
  • Ultra compact size
  • Current Ratings (In): 35 to 600A
  • Interrupting Rating (IR): 20kA @ 700VDC, L/R ?1ms
  • High inrush current capability

Applications

  • EV/HEV
  • Electrical Energy Storage
  • Battery pack protection
  • Battery Disconnect Unit (BDU)
  • Battery Junction Box for auxiliaries
  • Battery charger
  • Supercapacitor pack protection
  • Backup protection for DC relay / disconnector / switch
  • Maintenance Safety Disconnect (MSD)
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number MEV70V40-S
Product Name EVpack-fuse MEV70-S, 700 VDC Max., L/R less than or equal 1ms, 35 - 600A
Mounting PC Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 44376870 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuses - 002625220 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 2 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers