Mersen offers a range of DC disconnect switches specially designed for PV applications, in one- and two-circuit configurations for both 1000V and 1500V DC applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking at all current levels up to 1500VDC. The product is ready and simple to install independent of the polarity, with limited power losses, and a smaller footprint than competition.
Features
Applications
Mersen offers a range of DC disconnect switches specially designed for PV applications, in one- and two-circuit configurations for both 1000V and 1500V DC applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking at all current levels up to 1500VDC. The product is ready and simple to install independent of the polarity, with limited power losses, and a smaller footprint than competition.
Features
Applications
| Mersen | |
|---|---|
| Product Category | Disconnect Switches |
| Product Number | MD400U22 |
| Product Name | UL PV Rated Disconnect Switch |
| Power | DC |
| Mounting Style | Direct Screw Mount |
| Current Rating | 400 amps |
| Operating Voltage | 1000 volts |