Mersen Protistor® size 22x58 gLB 440VDC M221133

Description
These Protistor® size 22x58 have been designed to protect power semiconductors. They are extremely high interrupting rating fuses: 440 VDC, with a large band of ratings (from 50 A to 100 A). Features Clearing all overloads Improved safety and protection Enabling selective coordination among all Distribution circuit fuses With trip-indicator
Datasheet
Description
These Protistor® size 22x58 have been designed to protect power semiconductors. They are extremely high interrupting rating fuses: 440 VDC, with a large band of ratings (from 50 A to 100 A). Features Clearing all overloads Improved safety and protection Enabling selective coordination among all Distribution circuit fuses With trip-indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 22x58 gLB 440VDC - M221133 - Mersen
Newburyport, MA, USA
Protistor® size 22x58 gLB 440VDC
M221133
Protistor® size 22x58 gLB 440VDC M221133
These Protistor® size 22x58 have been designed to protect power semiconductors. They are extremely high interrupting rating fuses: 440 VDC, with a large band of ratings (from 50 A to 100 A). Features Clearing all overloads Improved safety and protection Enabling selective coordination among all Distribution circuit fuses With trip-indicator

These Protistor® size 22x58 have been designed to protect power semiconductors. They are extremely high interrupting rating fuses: 440 VDC, with a large band of ratings (from 50 A to 100 A).
Features

  • Clearing all overloads
  • Improved safety and protection
  • Enabling selective coordination among all
  • Distribution circuit fuses
  • With trip-indicator
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number M221133
Product Name Protistor® size 22x58 gLB 440VDC
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110420 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 160 amps
View Details
Surface Mount Fuses - CP0402 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 24 volts
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details