Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are tested and approved for use in demanding applications, such as Service Entrance.
Features
Applications
Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are tested and approved for use in demanding applications, such as Service Entrance.
Features
Applications
| Mersen | |
|---|---|
| Product Category | Disconnect Switches |
| Product Number | M200U03 |
| Product Name | UL98 Non-Fused Disconnect Switch |
| Type | Non-Fusible |
| Phase | Three Phase |
| Mounting Style | Direct Screw Mount |
| Current Rating | 200 amps |