Mersen NH fuse-links gG 500 - 690VAC , with striker size 0, 1, 2, 3, 4 L218234

Description
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current it must be handled by a qualified professional. Type "gG" NH fuse-links are full range breaking capacity fuse-links and are used to protect cables and equipment. They can interrupt any current surge, from the lowest fusing current up to their breaking capacity, and so can be used alone as protection. They also protect electrical devices and industrial set-ups from the electrodynamic effects of very high short-circuit currents. Features Dimensions according to DIN 43 620 Parts 1 to 4 Lead free contact blades 0% cadmium Applications gG: General purpose cable and line protection
Datasheet
Description
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current it must be handled by a qualified professional. Type "gG" NH fuse-links are full range breaking capacity fuse-links and are used to protect cables and equipment. They can interrupt any current surge, from the lowest fusing current up to their breaking capacity, and so can be used alone as protection. They also protect electrical devices and industrial set-ups from the electrodynamic effects of very high short-circuit currents. Features Dimensions according to DIN 43 620 Parts 1 to 4 Lead free contact blades 0% cadmium Applications gG: General purpose cable and line protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NH fuse-links gG 500 - 690VAC , with striker size 0, 1, 2, 3, 4 - L218234 - Mersen
Newburyport, MA, USA
NH fuse-links gG 500 - 690VAC , with striker size 0, 1, 2, 3, 4
L218234
NH fuse-links gG 500 - 690VAC , with striker size 0, 1, 2, 3, 4 L218234
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current it must be handled by a qualified professional. Type "gG" NH fuse-links are full range breaking capacity fuse-links and are used to protect cables and equipment. They can interrupt any current surge, from the lowest fusing current up to their breaking capacity, and so can be used alone as protection. They also protect electrical devices and industrial set-ups from the electrodynamic effects of very high short-circuit currents. Features Dimensions according to DIN 43 620 Parts 1 to 4 Lead free contact blades 0% cadmium Applications gG: General purpose cable and line protection

The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeability of rated current it must be handled by a qualified professional. Type "gG" NH fuse-links are full range breaking capacity fuse-links and are used to protect cables and equipment. They can interrupt any current surge, from the lowest fusing current up to their breaking capacity, and so can be used alone as protection. They also protect electrical devices and industrial set-ups from the electrodynamic effects of very high short-circuit currents.
Features

  • Dimensions according to DIN 43 620 Parts 1 to 4
  • Lead free contact blades
  • 0% cadmium

Applications

  • gG: General purpose cable and line protection
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number L218234
Product Name NH fuse-links gG 500 - 690VAC , with striker size 0, 1, 2, 3, 4
Fuse Material Ceramic
Mounting Clip
Approvals / Standards RoHS; IEC; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fuse - 10709075 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuses - 002243012 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 40 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details