From Mersen, a range of cylindrical Ultra-rapid fuses available in various current ratings with or without built-in strikers. These 14 x 51 Protistor® fuses are designed to protect power semi-conductors which comply with IEC 60269-1 and -4.
⢠gR class. ⢠With or without striker. ⢠Improved safety and protection. ⢠Distribution circuit fuses. ⢠IEC standard 60269-4 compliant. ⢠Clearing all overloads
Current Rating = 16A
Voltage Rating = 500 V dc, 690 (IEC) V ac, 700 (UL) V ac
Fuse Size = 14.3 x 51mm
Diameter = 14.3mm
Overall Length = 51mm
High Rupture Capacity = Yes
Application Category = gR
Includes Indicator = Yes
UL Class = UL 248-13
Series = Protistor
From Mersen, a range of cylindrical Ultra-rapid fuses available in various current ratings with or without built-in strikers. These 14 x 51 Protistor® fuses are designed to protect power semi-conductors which comply with IEC 60269-1 and -4.
⢠gR class. ⢠With or without striker. ⢠Improved safety and protection. ⢠Distribution circuit fuses. ⢠IEC standard 60269-4 compliant. ⢠Clearing all overloads
Current Rating = 16A
Voltage Rating = 500 V dc, 690 (IEC) V ac, 700 (UL) V ac
Fuse Size = 14.3 x 51mm
Diameter = 14.3mm
Overall Length = 51mm
High Rupture Capacity = Yes
Application Category = gR
Includes Indicator = Yes
UL Class = UL 248-13
Series = Protistor
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 1360598 |
Approvals / Standards | UL |