Fuses with very high breaking capacity to protect power semi-conductors and electronic switching devices. Connection in accordance with British standard BS88-4. Version without striker.
Current Rating = 20A
Voltage Rating = 250V ac
Fuse Standard = BS 88-4
Application Category = aR
High Rupture Capacity = Yes
Body Diameter = 10mm
Body Height = 28mm
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 2383824 |
Rated Voltage | 250 volts |