HBC FF (aR) type fuses featuring ultra-rapid operation for semiconductor protection
Breaking capacity 200kA. Voltage rating 690Vac. Striker for micro-contact actuation. Conforms to VDE636-23 and IEC269-4. TTF threaded fixing studs
Fuse Standard = DIN 110
Fuse Size = 31
Current Rating = 250A
Voltage Rating = 700V
Fuse Speed = FF
Overall Length = 110mm
Tag Width = 25mm
Body Height = 91mm
Body Length = 47.5mm
Fixing Centres = 77mm
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 3042439 |
Rated Voltage | 700 volts |