Product description . Mersen ATDR fuses are slow blow fuses that are great for protecting sensitive branch components and small motors. The ATDR fuse is highly current limiting and has an improved cycling ability for frequent motor starters and stops. With a rejection style design, the ATDR prevents replacement errors and has high grade silica filler for fast quenching arc quenching.
Features and benefits . Time delay. Highly current limiting. 10.3 x 38 mm . 600 V ac and 300 V dc rated.
Current Rating = 10A
Fuse Speed = T
Fuse Size = 10 x 38mm
Diameter = 10.4mm
Overall Length = 38.1mm
Body Material = Fibreglass
Size Designation = Midget
UL Class = UL 248-4
Series = ATDR
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 9144332 |
Fuse Type | Midget |