Neozed fuse links from Mersen limit and cut off unacceptable over currents and short circuit currents up to their nominal breaking capacity. Constructed from an insulated body these fuses are suitable for high mechanical and thermal impacts. Typical applications for these fuses are house incoming units, meter distribution units, distribution cabinets and fuse boxes.
Suitable for 3-phase applications
Current Rating = 50A
Bottle Fuse Size = D02
Voltage Rating = 440V
Application Category = gR
Thread Size = E18
Minimum Operating Temperature = -40°C
Body Material = Ceramic
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 3770667 |
Fuse Material | Ceramic; Ceramic |